loading
ISO HDBK PAPER - ISO STANDARDS HANDBOOK PAPER, BOARD AND PULP
ISO
A description is not available for this item.
ASTM PAPER JTE103615 - Development of Standard Laboratory Testing Procedures to Evaluate the Performance of Deicers
November 1, 2012 - ASTM

This work aims at identifying and developing standard laboratory testing protocols that can be used to evaluate the performance of deicing chemicals, additives, and mixtures of these used on roadways and other transportation facilities. Several test methods were evaluated for the purpose of...

ASTM PAPER JTE11813J - Relevant Errors Associated with Tension Testing of Metals
May 1, 1994 - ASTM

The problems of properly evaluating the tensile properties of metals are examined. In particular, we estimate the errors introduced by the use of simplified relationships that do not consider the change in specimen volume during the test, and by ordinary regression analysis performed with only one...

API PAPER 906-14-K - WATERFLOOD CORRELATION TO FORECAST RATE AND RESERVES
March 14, 1969 - API

INTRODUCTION In determining the merits of a secondary recovery operation, the fraction of the reservoir which is ultimately to be swept by the injected fluid is of major importance. The conformance correlations presented in this paper take into account the effects of areal sweep efficiency...

API PAPER 906-14-I - A SIMPLE, ACCURATE, FAST METHOD FOR CALCULATING CALCIUM SULFATE SOLUBILITY IN OIL FIELD BRINE
March 14, 1969 - API

INTRODUCTION Until 1966 the method of Stiff and Davis(1) for predicting the tendency of oil field water to deposit calcium sulfate was used extensively by Atlantic. Richfield Co. This predictive method correlates well with field observations in brines of low ionic strength or those composed...

ISO HDBK PAPER CD - ISO STANDARDS HANDBOOK PAPER, BOARD AND PULP
ISO
A description is not available for this item.
API PAPER 90-14-K - WATERFLOOD CORRELATION TO FORECAST RATE AND RESERVES
API
A description is not available for this item.
ISO HDBK PAPER V1 - ISO STANDARDS HANDBOOK PAPER, BOARD AND PULP
ISO
A description is not available for this item.
ISO HDBK PAPER V2 - ISO STANDARDS HANDBOOK PAPER, BOARD AND PULP
ISO
A description is not available for this item.
SPE PAPER 11396 - A TEST PROGRAM FOR THE EVALUATION OF OILFIELD THREAD PROTECTORS
SPE/PETROL
A description is not available for this item.
ASME PAPER POWER2007-2213 - PERFORMANCE TESTING OF COAL FIRED POWER PLANTS
ASME
A description is not available for this item.
Advertisement