loading
ASTM D3578-19(2023) - Standard Specification for Rubber Examination Gloves
September 1, 2023 - ASTM International

1.1 This specification covers certain requirements for natural rubber gloves used in conducting medical examinations and diagnostic and therapeutic procedures. It also covers natural rubber gloves used in handling contaminated medical material. 1.2 This specification provides for natural rubber...

ASTM D4002-81(2023) - Standard Practice for Evaluation of Buffable Shoe Polish
September 1, 2023 - ASTM International

1.1 This practice covers the definition of properties to test and the apparatus to use, in evaluating the performance of buffable shoe polishes. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this...

ASTM D6827-02(2023) - Standard Test Method for Zinc Analysis of Floor Polishes and Floor Polish Polymers By Flame Atomic Absorption (A.A.)
September 1, 2023 - ASTM International

1.1 This laboratory test method covers the analysis of floor polishes and floor polish polymers for total zinc content. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish...

ASTM E473-23b - Standard Terminology Relating to Thermal Analysis and Rheology
October 1, 2023 - ASTM International

1.1 This terminology is a compilation of definitions of terms used in ASTM documents relating to thermal analysis and rheology. This terminology includes only those terms for which ASTM either has standards or is contemplating some action. It is not intended to be an all-inclusive listing of terms...

ASTM E2563-23 - Standard Practice for Enumeration of Non-Tuberculosis Mycobacteria in Aqueous Metalworking Fluids by Plate Count Method
October 1, 2023 - ASTM International

1.1 This practice covers the detection and enumeration of viable and culturable rapidly growing Mycobacteria (RGM), or non-tuberculosis Mycobacteria (NTM) in aqueous metalworking fluids (MWF) in the presence of high non-mycobacterial background population using standard microbiological culture...

ASTM E2749-23 - Standard Practice for Measuring the Uniformity of Furnace Exposure on Test Specimens
October 1, 2023 - ASTM International

1.1 This standard provides general principles for measuring the uniformity of the furnace exposure on specimens tested in accordance with Test Methods E119, E814, E1529, E1725, E1966 and E2336. 1.2 This practice specifies the materials and the construction requirements for a standardized test...

ASTM G62-23 - Standard Test Methods for Holiday Detection of Coatings used to Protect Pipelines
October 1, 2023 - ASTM International

1.1 These test methods cover the apparatus and procedures for detecting pinholes and holidays in coatings used to protect pipelines. 1.2 Method A is designed to detect pinholes and holidays in thin-film coatings from 0.025?mm to 0.254 mm (1?mils to 10?mils) in thickness using ordinary tap water and...

ASTM A975-23 - Standard Specification for Double-Twisted Hexagonal Mesh Gabions and Revet Mattresses (Metallic-Coated Steel Wire or Metallic-Coated Steel Wire With Poly(Vinyl Chloride) (PVC) Coating)
October 1, 2023 - ASTM International

1.1 This specification covers gabions and revet mattresses produced from double-twisted metallic-coated wire mesh, and metallic-coated wire for lacing wire, stiffeners, and fasteners used for manufacturing, assembling, and installation of the product. This specification also covers gabions and...

ASTM A1095-15(2023) - Standard Specification for High-Silicon Molybdenum Ferritic Iron Castings
October 1, 2023 - ASTM International

1.1 This specification covers castings made of high-silicon molybdenum ferritic iron, commonly known as SiMo. This specification includes castings with microstructures of spheroidal graphite (SG) SiMo iron, compacted graphite (CG) SiMo iron, and mixed graphite or medium-nodularity graphite (MG)...

ASTM B36/B36M-23 - Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
October 1, 2023 - ASTM International

1.1 This specification establishes the requirements for brass (copper-zinc alloy) plate, sheet, strip, and rolled bar of the following alloys: Copper Alloy UNS No. Type of Metal C21000 Gilding C22000 Commerical Bronze C22600 Jewerly Bronze C23000 Red Brass C24000 Low Brass C26000 Cartridge Brass...

ASTM B400/B400M-23 - Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum 1350 Conductors
October 1, 2023 - ASTM International

1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard) and 1350-H142 or -H242 (1/2 hard) bare compact-round concentric-lay-stranded conductors made from round or shaped wires for use as uninsulated electrical conductors or in covered...

ASTM B505/B505M-23 - Standard Specification for Copper Alloy Continuous Castings
October 1, 2023 - ASTM International

1.1 This specification covers requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 1.2 Castings produced to this specification may be manufactured for and supplied from stock. In such cases the manufacturer shall...

ASTM B520-12(2023) - Standard Specification for Tin-Coated, Copper-Clad Steel Wire for Electronic Application
October 1, 2023 - ASTM International

1.1 This specification covers tin-coated copper-clad steel wire for electronic application. 1.2 Four classes of tin-coated copper-clad steel wire are covered as follows: 1.2.1 Class T30HS-Nominal 30?% conductivity, hard-drawn, 1.2.2 Class T30A-Nominal 30?% conductivity, annealed, 1.2.3 Class...

ASTM C4-04(2023) - Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
October 1, 2023 - ASTM International

1.1 This specification establishes the criteria for acceptance, prior to installation, of drain tile and perforated drain tile to be used for underdrainage, filter fields, leaching fields, and similar subdrainage installations. 1.2 The values stated in inch-pound units are to be regarded as...

ASTM C142/C142M-17(2023) - Standard Test Method for Clay Lumps and Friable Particles in Aggregates
October 1, 2023 - ASTM International

1.1 This test method covers the approximate determination of clay lumps and friable particles in aggregates. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system...

ASTM C1073-18(2023) - Standard Test Method for Hydraulic Activity of Slag Cement by Reaction with Alkali
October 1, 2023 - ASTM International

1.1 This test method covers the rapid determination of hydraulic activity of slag cement. This test method measures the accelerated strength development of the slag cement by using sodium hydroxide solution as mixing water and curing at elevated temperature. 1.2 The values stated in SI units are to...

ASTM C1621/C1621M-17(2023) - Standard Test Method for Passing Ability of Self-Consolidating Concrete by J-Ring
October 1, 2023 - ASTM International

1.1 This test method covers determination of the passing ability of self-consolidating concrete (SCC) by using the J-Ring in combination with a mold. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be...

ASTM C1701/C1701M-17a(2023) - Standard Test Method for Infiltration Rate of In Place Pervious Concrete
October 1, 2023 - ASTM International

1.1 This test method covers the determination of the field water infiltration rate of in place pervious concrete. Note 1: For permeable unit pavement systems, Test Method C1781/C1781M should be used. Test Method C1781/C1781M is functionally identical to this test method but includes added...

ASTM D892-23 - Standard Test Method for Foaming Characteristics of Lubricating Oils
October 1, 2023 - ASTM International

1.1 This test method covers the determination of the foaming characteristics of lubricating oils at 24?°C and 93.5?°C. Means of empirically rating the foaming tendency and the stability of the foam are described. 1.2 WARNING-Mercury has been designated by many regulatory agencies as a hazardous...

ASTM D2517-18(2023) - Standard Specification for Reinforced Epoxy Resin Gas Pressure Pipe and Fittings
October 1, 2023 - ASTM International

1.1 This specification covers requirements and methods of test for materials, dimensions and tolerances, hydrostatic-burst strength, chemical resistance, and longitudinal tensile properties, for reinforced epoxy resin pipe and fittings for use in gas mains and services for direct burial and...

Advertisement