loading
BS 6707 - Intruder Alarm Systems for Consumer Installation
April 30, 1986 - BSI

Components and performance of 'do it yourself' intruder alarm systems in kit form or as self-contained units. Marking, labelling and instruction requirements with an appendix giving appropriate advice regarding planning, installation and use of a system for inclusion in...

BS 6799 - Code of practice for wire-free intruder alarm systems
October 31, 1986 - BSI

Recommendations for the construction, installation and operation of intruder alarm systems in buildings using wire-free links between components e.g. radio or ultrasonic.

BS 7042 - High Security Intruder Alarm Systems in Buildings
September 30, 1988 - BSI

General requirements for alarm systems, with additional requirements for specific types of premises or activity such as cash-handling, providing an enhanced level of security beyond that of BS 4737. Appropriate to the protection of premises, articles and/or operations of especial...

SAA AS 2201.5 - INTRUDER ALARM SYSTEMS - ALARM TRANSMISSION SYSTEMS
SAI
A description is not available for this item.
SAA AS 2201.2 - INTRUDER ALARM SYSTEMS PART 2: MONITORING CENTRES
SAI
A description is not available for this item.
SAA AS/NZS 2201.5 - INTRUDER ALARM SYSTEMS PART 5: ALARM TRANSMISSION SYSTEM
SAI
A description is not available for this item.
SAA AS 2201.3 - INTRUDER ALARM SYSTEMS - DETECTION DEVICES FOR INTERNAL USE
SAI
A description is not available for this item.
DS/IEC 839-2-7 - Alarm systems - Part 2: Requirements for intruder alarm systems - Section 7: Passive glass-break detectors for use in buildings
June 16, 1995 - DS

This section of IEC 839-2 gives the specific requirements and test methods for passive glass-break detectors using piezoelectric sensors for use in intruder alarm systems installed in buildings. This standard is an addition to the general requirements for detectors for use in...

BS 4737-3.14 - Intruder Alarm Systems in Buildings - Part 3: Specifications for Components - Section 3.14: Specification for Deliberately-Operated Devices
June 30, 1986 - BSI

Construction and performance of detectors creating an alarm condition as the result of deliberate action, for inclusion in intruder alarm systems to Parts 1 and 2 of BS 4737.

BS 4737-4.3 - Intruder Alarm Systems - Part 4: Codes of Practice - Section 4.3: Code of Practice for Exterior Alarm Systems
December 30, 1988 - BSI

Planning, equipment and installation of intruder alarm systems in situations where the balance of the system is located externally to any premises. The recommendations cover all systems from basic to the most complex.

BS 4737-4.2 - Intruder Alarm Systems in Buildings Part 4: Codes of Practice Section 4.2: Code of Practice for Maintenance and Records
February 28, 1986 - BSI

Recommendations for the preventative and corrective maintenance, and the keeping of records thereof, for intruder alarms installed to Parts 1 and 2 of BS 4737; action in the case of false alarms.

BS 4737-4.1 - Intruder Alarm Systems in Buildings Part 4: Codes of Practice Section 4.1: Code of Practice for Planning and Installation
January 30, 1987 - BSI

Planning and installation of intruder and/or deliberately operated alarm systems in buildings. Covers the systems specified in BS 4737:Parts 1 and 2.

NR E10000/164 - INTRUDER ALARM - TYPICAL APPLICATION
May 1, 1982 - NR
A description is not available for this item.
BS 4737-2.1 - Specification for intruder alarm systems in buildings. Requirements for systems with remote signalling. Installation
May 31, 1977 - BSI

Installation of systems intended to signal an alarm condition to a remote point. The remote signalling may be supplemented by a local audible alarm.

BS 4737-2 - Intruder Alarm Systems in Buildings Part 2: Installed Systems for Deliberate Operation
June 30, 1986 - BSI

Assistance to subscribers, alarm companies, insurers and the police in achieving a complete and accurate specification of the protection required for particular premises. Includes hold-up and bandit alarms.

Advertisement