loading
AMS5370E - Steel, Corrosion and Heat-Resistant, Investment Castings 19Cr - 9.5Ni (CF-3) Solution Heat Treated
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant steel in the form of investment castings.

AMS5364D - Steel, Corrosion and Heat-Resistant, Investment Castings 19.5Cr - 10.5Ni - 0.65Cb (Nb) (CF-8C) Solution Heat Treated
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant steel in the form of investment castings.

AMS5366F - Steel, Corrosion and Heat-Resistant, Investment Castings 25Cr - 20Ni (CK-20) As-Cast
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant steel in the form of investment castings.

AMS5368E - Steel, Corrosion-Resistant, Investment Casings 15Cr - 4.0Ni - 2.3Mo - 0.09N Solution Heat Treated
November 3, 2023 - SAE International

This specification covers a corrosion-resistant steel in the form of investment castings.

AMS5360G - Steel, Corrosion and Heat-Resistant, Investment Castings 17Cr - 13Ni - 1.9Mo Solution Heat Treated
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant steel in the form of investment castings.

AMS5354G - Steel, Corrosion and Heat Resistant, Investment Castings 13Cr - 2.0Ni - 3.0W Hardened and Tempered to 32 - 38 HRC
November 3, 2023 - SAE International

This specification covers a corrosion and moderate heat resistant steel in the form of investment castings.

AMS4992D - Casting, Structural Investment, Titanium Alloy 6Al - 4V Hot Isostatically Pressed
August 8, 2023 - SAE International

This specification covers titanium Ti 6Al-4V alloy in the form of investment castings.

AMS5383F - Nickel Alloy, Corrosion and Heat-Resistant, Investment Castings 52.5Ni - 19Cr - 3.0Mo - 5.1Cb(Nb) - 0.90Ti - 0.60Al - 18Fe Vacuum Melted Homogenization and Solution Heat Treated
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant nickel alloy in the form of investment castings.

AMS5399D - Nickel Alloy, Corrosion and Heat-Resistant, Investment Castings 52Ni - 19Cr - 11Co - 9.8Mo - 3.2Ti - 1.6Al - 0.006B Vacuum-Melted, Vacuum-Cast, Solution Heat Treated
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant nickel alloy in the form of investment castings.

AMS4991G - Titanium Alloy Castings, Investment 6Al - 4V Hot Isostatic Pressed, Anneal Optional
May 22, 2023 - SAE International

This specification covers a titanium alloy in the forms of investment castings having four grades of permissible discontinuities.

AMS5402D - Nickel Alloy, Corrosion- and Heat-Resistant, Investment Castings 62Ni - 21.5Cr - 9.0Mo - 3.6Cb (Nb) As Cast
May 16, 2023 - SAE International

This specification covers a corrosion and heat-resistant, air-melted, nickel alloy in the form of investment castings.

ASTM A997/A997M-23 - Standard Practice for Investment Castings, Surface Acceptance Standards, Visual Examination
March 1, 2023 - ASTM International

1.1 This practice covers the acceptance criteria for surface inspection of investment castings by visual examination. 1.2 This practice is expressed in both inch-pound units and in SI units; however, unless the purchase order or contract specifies the applicable M-specification designation...

AMS5401C - Nickel Alloy, Corrosion- and Heat-Resistant, Investment Castings 62Ni - 21.5Cr - 9.0Mo - 3.6Cb (Nb) Vacuum Melted, Vacuum Cast As Cast
May 16, 2023 - SAE International

This specification covers a corrosion and heat-resistant, vacuum melted, nickel alloy in the form of investment castings.

ASTM E917-17(2023) - Standard Practice for Measuring Life-Cycle Costs of Buildings and Building Systems
July 1, 2023 - ASTM International

1.1 This practice establishes a procedure for evaluating the life-cycle cost (LCC) of a building or building system and comparing the LCCs of alternative building designs or systems that satisfy the same functional requirements. 1.2 The LCC method measures, in present-value or annual-value terms,...

ASTM F75-23 - Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Castings and Casting Alloy for Surgical Implants (UNS R30075)
May 1, 2023 - ASTM International

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for cobalt-28 chromium-6 molybdenum alloy unfinished investment product castings for surgical implant applications and casting alloy in the form of shot, bar, or ingots to be used in the manufacture of...

ASTM E1765-16(2023) - Standard Practice for Applying Analytical Hierarchy Process (AHP) to Multiattribute Decision Analysis of Investments Related to Projects, Products, and Processes
May 1, 2023 - ASTM International

1.1 This practice presents a procedure for calculating and interpreting AHP scores of a project's/product's/process' total overall desirability when making capital investment decisions.3 Projects include design, construction, operation, and disposal of commercial and residential buildings...

ASTM E2168-10(2023) - Standard Classification for Allowance, Contingency, and Reserve Sums in Building Construction Estimating
May 1, 2023 - ASTM International

4.1 When preparing construction, project, and program cost estimates, it is often necessary to make monetary provision for change or risk, or both, or other exigencies where information is incomplete. 4.2 Such allowance, contingency or reserve sums are employed by many persons engaged in the...

AMS5350K - Steel, Corrosion and Moderate Heat-Resistant, Investment Castings 12.5Cr (410) Hardened and Tempered
November 18, 2022 - SAE International

This specification covers a corrosion and moderate heat-resistant steel in the form of investment castings.

ASTM E3366-23 - Standard Guide for Using Publicly Available Data to Identify Schools and Vulnerable Communities at High Risk for Elevated Lead in Drinking Water
May 1, 2023 - ASTM International

1.1 As the General Accountability Office (GAO) reported in 2018 (2), the discovery of toxic levels of lead in drinking water in Flint, Michigan in 2015 renewed awareness about the risks that lead poses to public health. Exposure to lead can result in elevated blood lead levels and negative health...

ASTM E3008/E3008M-16(2023) - Standard Classification for Transportation Surface Elements—UNIFORMAT II
May 1, 2023 - ASTM International

4.1 This standard builds on the concepts and organizational framework established in Classification E1557. This classification describes transportation surface elements that are major components of most vehicular transportation surfaces. The elemental classification is the common thread linking...

Advertisement