loading
Hormesis With Ionizing Radiation
June 17, 2019 - CRC

First published in 1980: The purpose of this Monograph, Hormesis With Ionizing Radiation, are to crystalize scattered information into an accepted subject of science and to awaken our society to new potential uses of ionizing radiation. Author: T. D. Luckey

DS/EN ISO 361 - Basic ionizing radiation symbol
October 20, 2015 - DS

Specifies shape, proportions, application, restrictions on the use of the symbol (possibly accompanied by additional symbols or words). Shall be used to signify the actual or potential presence of ionizing radiation (including gamma and X-rays. alpha and beta particles, high-speed...

DODD 6055.08 - Occupational Ionizing Radiation Protection Program
August 31, 2018 - DOD

PURPOSE. This Instruction reissues Department of Defense Instruction (DoDI) 6055.8 (Reference (a)) according to the authority in DoD Directive (DoDD) 5134.01 (Reference (b)) and the guidance in DoDD 4715.1E (Reference (c)) to: a. Implement Occupational Safety and Health Administration (OSHA)...

DODD 6055.8 - Occupational Ionizing Radiation Protection Program
December 15, 2009 - DOD

PURPOSE. This Instruction reissues Department of Defense Instruction (DoDI) 6055.8 (Reference (a)) according to the authority in DoD Directive (DoDD) 5134.01 (Reference (b)) and the guidance in DoDD 4715.1E (Reference (c)) to: a. Implement Occupational Safety and Health Administration (OSHA)...

DIN EN ISO 361 - Basic ionizing radiation symbol (ISO 361:1975)
December 1, 2015 - DIN

SCOPE AND FIELD OF APPLICATION This International Standard specifies the symbol to be used to signify the actual or potential presence of ionizing radiation and to identify objects, devices, materials or combinations of materials which emit ionizing radiation. For the...

Medical Response to Effects of Ionizing Radiation
July 20, 1989 - CRC

Proceedings of a Conference on Medical Response to Effects of Ionizing Radiation held at Queen Elizabeth II Conference Centre, London, UK, 28-30 June 1989.

AENOR UNE 73302 - Ionizing radiation symbols
May 30, 2018 - AENOR
A description is not available for this item.
BS EN ISO 361 - Basic ionizing radiation symbol
October 31, 2015 - BSI
A description is not available for this item.
ISO 361 - Basic Ionizing Radiation Symbol
October 15, 1975 - ISO
A description is not available for this item.
SNZ AS/NZS 2243.4 - Safety in laboratories Part 4: Ionizing radiations
June 29, 2018 - SNZ

This Standard sets out requirements for the protection of people, non-human biota and the environment from the harmful effects of ionizing radiation used in, or as a result of any use within, or in connection with a laboratory. This Standard also sets out the important characteristics...

Fundamentals of Ionizing Radiation Dosimetry
August 1, 2017 - WILEY

A new, comprehensively updated edition of the acclaimed textbook by F.H. Attix (Introduction to Radiological Physics and Radiation Dosimetry) taking into account the substantial developments in dosimetry since its first edition. This monograph covers charged and uncharged particle...

DI-MGMT-82169 - OCCUPATIONAL IONIZING RADIATION EXPOSURE REPORT
January 3, 2018 - NPFC

Use/relationship: This Report shall be used to verify radiological qualifications and track radiological exposure for contractor personnel. This DID contains the format, content and intended use information for the data product resulting from the work task described in the contract SOW. The NAVSEA...

ANSI/HPS N13.36 - Ionizing Radiation Safety Training for Workers
January 1, 2001 - HPS

This standard is intended to be used by personnel who develop, revise, implement, or provide oversight of radiation safety training for the individuals described below. It does not apply to radiation safety specialists, professionals, or technicians who are covered by other existing...

BS ISO 21482 - Ionizing-radiation warning - Supplementary symbol
March 30, 2007 - BSI
A description is not available for this item.
ISO 21482 - Ionizing-radiation warning — Supplementary symbol
February 15, 2007 - ISO
A description is not available for this item.
DIN 25400 - Basic symbol for ionizing radiation
February 1, 1991 - DIN
A description is not available for this item.
ISO DIS 21482 - SUPPLEMENTARY IONIZING-RADIATION WARNING SIGN
ISO
A description is not available for this item.
ISO FDIS 21482 - IONIZING-RADIATION WARNING - SUPPLEMENTARY SYMBOL
ISO
A description is not available for this item.
AR 385-11 - SAFETY IONIZING RADIATION PROTECTION/LICENSNG.CNTR
ARMY
A description is not available for this item.
Fundamentals of Ionizing Radiation Dosimetry: Solutions to the Exercises
October 1, 2017 - WILEY

Fosters a thorough understand of radiation dosimetry concepts: detailed solutions to the exercises in the textbook "Fundamentals of Ionizing Radiation Dosimetry" Authors: Pedro Andreo, David T. Burns, Alan E. Nahum, Jan Seuntjens

Advertisement