The standard specifies the characteristics of aluminium alloy collars for use in aerospace applications, in conjunction with shear pins EN 2364 and split pin EN 2367.
This standard specifies the characteristics for washers, bulkhead, in titanium alloy, for aerospace applications.
This specification provides the general resistance welding requirements for aerospace hardware. It includes, but is not limited to, resistance spot and resistance seam welding of aluminum, magnesium, iron, nickel, cobalt, and titanium-based alloys. There are requirements for...
This standard specifies the performance and test requirements for solid rivets in the nickel alloys quoted below, intended for aerospace applications. It applies wherever it is specified in the document defining the rivet. Its use, after agreement between the customer and the supplier, for...
This European Standard specifies the requirements relating to: Aluminium alloy AL-P7175 Forging stock for aerospace applications.
This European Standard specifies the dimensions and physical constants of U-section aluminium alloy folded profiles used in aerospace construction.
Characteristics of collars for use in conjunction with shear-pins and split pins. To be read in conjunction with BS EN 2364:1989,BS EN 2367:1990
This European Standard specifies the characteristics of wire locking washers in aluminium alloy, anodized for maximum operating temperature 120 °C for aerospace applications.
This standard specifies the requirements relating to: Aluminium alloy AL-R39002 Forging stock for aerospace application.
This standard specifies the requirements relating to: Aluminium alloy AL-P8090- Forging stock for aerospace application.
This standard specifies the requirements relating to: Aluminium alloy AL-P7010 Forging stock for aerospace applications.
This standard specifies the requirements relating to: Aluminium alloy AL-P2618A Forging stock for aerospace applications.
This standard specifies the requirements relating to: Magnesium alloy MG-C18002 T4 Sand casting for aerospace applications.
This standard specifies the requirements relating to: Magnesium alloy MG-C18002 T4 Chill casting for aerospace applications.
This standard specifies the requirements relating to: Magnesium alloy MG-C46001 T6 Sand casting for aerospace application.
This standard specifies the requirements relating to: Magnesium alloy MG-C46001 T6 Chill casting for aerospace application.
This standard specifies the characteristics of bulkhead nuts for pipe couplings, in titanium alloy, for aerospace applications.
This standard specifies the requirements relating to: Titanium alloy TI-W19001 Filler metal for welding for aerospace applications.
This standard specifies the requirements relating to: Titanium alloy TI-W64001 Filler metal for welding for aerospace applications.
This standard specifies the characteristics of concave washers, in alloy steel, cadmium plated, maximum operating temperature 235 °C. They are intended to be used with nuts to EN 2647.