loading
ISO/IEC 24734 - Information technology — Office equipment — Method for measuring digital printing productivity
April 1, 2021 - ISO

This document specifies a method for measuring the digital printing productivity of digital printing devices with various office applications and print job characteristics. This document is applicable to digital printing devices, including single-function and multi-function devices, regardless of...

ISO TR 17327-2 - Non-active surgical implants — Implant coating — Part 2: Reference standards related to coatings
April 1, 2021 - ISO

This document provides lists of reference standards which contain general information, implant device or application-specific information, material specifications, or test methods related to coatings. These reference standards can be used to develop product coatings for specified applications when...

ISO 3834-2 - Quality requirements for fusion welding of metallic materials - Part 2: Comprehensive quality requirements
April 1, 2021 - ISO

This document defines comprehensive quality requirements for fusion welding of metallic materials both in workshops and at field installation sites.

ISO 20965 - Plastics — Determination of the transient extensional viscosity of polymer melts
April 1, 2021 - ISO

This document specifies the general principles of a method for determining the transient extensional viscosity of polymer melts. The procedure details the measurement of polymer melt specimens stretched uniaxially under conditions of constant strain rate and constant temperature. The method is...

ISO 3834-4 - Quality requirements for fusion welding of metallic materials — Part 4: Elementary quality requirements
April 1, 2021 - ISO

This document defines elementary quality requirements for fusion welding of metallic materials both in workshops and at field installation sites.

ISO 10140-5 - Acoustics — Laboratory measurement of sound insulation of building elements — Part 5: Requirements for test facilities and equipment
April 1, 2021 - ISO

This document specifies laboratory test facilities and equipment for sound insulation measurements of building elements, such as: - components and materials; - building elements; - technical elements (small building elements); - sound insulation improvement systems. It is applicable to laboratory...

ISO TR 18568 - Packaging and the environment — Marking for material identification
April 1, 2021 - ISO

This document shows some examples of markings (words, numbers or symbols) for the identification of packaging materials. This document is applicable to all types of packaging in order to enable the identification of the materials used.

ISO 12671 - Thermal spraying — Thermally sprayed coatings — Symbolic representation on drawings
April 1, 2021 - ISO

This document specifies how the symbolic representation of thermally sprayed coatings is indicated on drawings.

ISO 14945 FRENCH - Petits navires — Plaque du constructeur
April 1, 2021 - ISO
A description is not available for this item.
ISO DIS 10360-11 - Geometrical product specifications (GPS) — Acceptance and reverification tests for coordinate measuring systems (CMS) — Part 11: CMSs using the principle of X-ray computed tomography (CT)
March 30, 2021 - ISO

The purpose of this document is to define metrological characteristics and methods for testing CMSs that use the principle of CT (based on X-ray attenuation contrast) as a single sensor and which are dedicated to dimensional measurements of technical workpieces. This excludes medical imaging,...

ISO DIS 24664 - Refrigerating systems and heat pumps — Pressure relief devices and their associated piping — Methods for calculation
March 25, 2021 - ISO

This International Standard describes the calculation of mass flow for sizing pressure relief devices for parts of refrigerating systems. NOTE The term "refrigerating system" used in this International Standard includes heat pumps. This International Standard describes the calculation of discharge...

ISO DIS 21011 - Cryogenic vessels — Valves for cryogenic service
March 22, 2021 - ISO

This document specifies the requirements for the design, manufacture and testing of valves for a rated temperature of −40 °C and below (cryogenic service), i.e. for operation with cryogenic fluids in addition to operation at temperatures from ambient to cryogenic. It applies to all types of...

ISO 22442-1 - Medical devices utilizing animal tissues and their derivatives — Part 1: Application of risk management
September 1, 2020 - ISO

This document applies to medical devices other than in vitro diagnostic medical devices manufactured utilizing materials of animal origin, which are non-viable or have been rendered non-viable. It specifies, in conjunction with ISO 14971, a procedure to identify the hazards and hazardous...

ISO/IEC DIS 17367 - Supply chain applications of RFID — Product tagging
March 11, 2021 - ISO

This document defines the basic features of RFID for use in the supply chain when applied to product tagging. In particular it: - Provides specific recommendations about the encoded identification of the product. - Makes recommendations about additional information about the product on the RF tag....

ISO 23741 - Plastics — Determination of spray water delivery during spray cycles when using a xenon arc weathering test apparatus
March 1, 2021 - ISO

This document specifies general procedures to determine the quantity of water sprayed on specimens during a spray cycle in a xenon arc weathering test apparatus.

ISO/IEC 24775-6 - Information technology — Storage management — Part 6: Fabric
March 1, 2021 - ISO

The Storage Management Technical Specification, Part 6 Fabric defines management profiles for Autonomous (top level) profiles for programs and devices whose central function is providing support for storage networking. This version of Storage Management Technical Specification, Part 6 Fabric...

ISO TS 21346 - Nanotechnologies — Characterization of individualized cellulose nanofibril samples
March 1, 2021 - ISO

This document specifies characteristics to be measured of individualized cellulose nanofibril (iCNF) samples in suspension and powder forms and their measurement methods. In addition, it provides sample preparation, measurement and data analysis procedures. This document does not apply to the...

Advertisement