loading
DIN EN 593 - Industrial valves - Metallic butterfly valves for general purposes
January 1, 2018 - DIN

This European Standard specifies minimum general requirements for butterfly valves having metallic bodies for use with all type of pipe end connections (e.g. wafer, lug, flange, butt welding) and used for isolating, regulating or control applications. The PN and Class ranges...

DS/EN 593 - Industrial valves – Metallic butterfly valves for general purposes
October 30, 2017 - DS

This European Standard specifies minimum general requirements for butterfly valves having metallic bodies for use with all type of pipe end connections (e.g. wafer, lug, flange, butt welding) and used for isolating, regulating or control applications. The PN and Class ranges...

DIN EN ISO 28921-1 - Industrial valves - Isolating valves for low-temperature applications - Part 1: Design, manufacturing and production testing (ISO 28921-1:2013)
May 1, 2017 - DIN

This part of ISO 28921 specifies requirements for design, dimensions, material, fabrication and production testing of isolation valves for low-temperature applications. It applies to gate, globe, check, butterfly and ball valves and can be used for other valve types used...

AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
January 1, 2016 - AWWA

Effectively managing valves as an asset can have a significant impact both for the water utility and the customer. This revised manual covers valve selection and installation as well as the importance of location, condition, and frequency of operation. The updated figures show...

DIN EN 13774 - Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
May 1, 2013 - DIN

This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first, the second and the third family, in accordance with EN 437. The types of isolating...

DS/EN 13774 - Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
March 11, 2013 - DS

This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first, the second and the third family, in accordance with EN 437. The types of isolating...

ISO 28921-1 - Industrial valves - Isolating valves for low-temperature applications - Part 1: Design, manufacturing and production testing
May 1, 2013 - ISO

This part of ISO 28921 specifies requirements for design, dimensions, material, fabrication and production testing of isolation valves for low-temperature applications. It applies to gate, globe, check, butterfly and ball valves and can be used for other valve types used...

DSF/EN ISO 16136/PRA1 - Industrial valvesButterfly valves of thermoplastics materials
DS

This standard specifies requirements for the design, functional characteristics and manufacture of butterfly valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their...

DSF/EN ISO 16136/FPRA1 - Industrial valvesButterfly valves of thermoplastics materials – Amendment 1 (ISO 16136:2006/FDAM 1:2019)
DS

This standard specifies requirements for the design, functional characteristics and manufacture of butterfly valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their...

Advertisement