A feasibility study to explore the use of real mail data in measurement of the transit time of end-to-end services for single piece crossborder priority mail.
This technical book provides a comprehensive explanation of how advanced composite materials, including FRPs, reinforced thermoplastics, carbon-based composites and many others are designed, processed and utilized in exterior, interior, under-the-hood, structural, semi-structural and non-structural...
IEC 60601-1:2005+Amendme
This guide provides methods and assumptions used in calculating the braking distances of rail transit vehicles. The methods encompass automatic train protection and signal system operation, propulsion and brake system operation, environmental conditions, operator interfaces, tolerances, and...
The materials defined by these specifications are a temporary transit coating and a remover with very low volatile organic compounds (VOC) content. The coating is applied over the topcoat enamel.
Guidance on the principles and main design features of transit time ultrasonic flowmeters.
The purpose of this report is to present a suggested test procedure for measuring th, radiated electromagnetic interference (EMI) emanating from rail transit systems. This report points out that, unlike inductive and conductive EMI, radiated EMI has I not been known to adversely affect the...
This Recommendation defines a decentralized control signalling system for use in setting up terminal and transit calls on international circuits between synchronous data networks.
A feasibility study to explore the use of real mail data in measurement of the transit time of end-to-end services for single piece crossborder priority mail.
This document defines when boiled reproduction cork is considered to be commercially dry. In addition, it classifies the different possibilities of grading boiled reproduction cork in terms of thickness, specifies its visual classification, packing and marking and defines the acceptable loss...
The materials defined by these specifications are a temporary transit coating and a remover with very low volatile organic compounds (VOC) content. The coating is applied over the topcoat enamel.
5.1 This test method is suitable for determining the quantity of TBC inhibitor, both for the protection against polymerization while in transit and storage, and for internal quality control.
ISO 6416 describes the establishment and operation of an ultrasonic (transit-time) gauging station for the continuous measurement of discharge in a river, an open channel or a closed conduit. It also describes the basic principles on which the method is based, the operation and performance...
This document describes the establishment and operation of an ultrasonic (transit-time) gauging station for the continuous measurement of discharge in a river, an open channel or a closed conduit. It also describes the basic principles on which the method is based, the operation and...
IEC 60601-1:2005+Amendme
1.1 This specification covers seven classes of carbon steel tires for railway and rapid transit use. 1.1.1 Class A-For untreated driving tires for locomotives in passenger service. 1.1.2 Class AHT-For heat-treated driving tires for locomotives in passenger service. 1.1.3 Class B-For...
3.1 This test method is used to determine the effect of freezing on wax emulsion floor polishes. It may be used to predict the stability of a floor polish in transit or when exposed to freezing, and whether or not the polish is damaged by freezing.
This recommended practice provides overhead contact system maintenance practices and procedures including maintenance techniques, site inspection and test procedures, and maintenance tolerances, for heavy rail, light rail, and trolley bus systems. Purpose There are no known industry-wide guidelines...