The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...
This European Standard applies to electrically or hydraulically powered slewing jib cranes mounted in one position or free to travel on horizontal rails. It does not apply to wall mounted, pillar, derrick, railway, tower or workshop jib cranes. This European Standard is...
This European Standard applies to electrically or hydraulically powered slewing jib cranes mounted in one position or free to travel on horizontal rails. It does not apply to wall mounted, pillar, derrick, railway, tower or workshop jib cranes. This European Standard is...
This Standard specifies minimum requirements for the design, inspection, testing, maintenance (including modifications and upgrades), and safe operation of a) cranes, including i) overhead travelling cranes; ii) jib cranes; and iii) gantry and wall cranes;...
Requirements for the design, construction and testing. For use with either hand, electric or pneumatic hoists.
This specification details the requirements for the design, manufacture, delivery, offloading, installation, testing and commissioning of slewing/pillar jib cranes and Electric power driven overhead crane facilities and associated equipment at Network Rail owned Light...
The ISO 4306 series establishes a vocabulary of the most commonly used terms in the field of cranes. This document defines the terms related to jib type cranes. Mobile cranes, tower cranes, railway cranes, and offshore cranes are excluded. Annex A...
This part of ISO 11662 applies to mobile construction-type lifting cranes utilizing a) rope supported, lattice boom attachment or lattice boom, and fly jib attachment b) rope supported, mast attachment and mast mounted boom, and fly jib attachment c) telescoping boom attachment...
Requirements for permanently mounted single jib cranes powered by hydraulic or electric systems, capable of hoisting or lowering, level luffing or slewing cargo. All functions may be performed separately or simultaneously.