loading
DIN EN 14985 - Cranes - Slewing jib cranes
May 1, 2012 - DIN

This European Standard applies to electrically or hydraulically powered slewing jib cranes mounted in one position or free to travel on horizontal rails. It does not apply to wall mounted, pillar, derrick, railway, tower or workshop jib cranes. This European Standard is...

DS/EN 14985 - Cranes - Slewing jib cranes
April 2, 2012 - DS

This European Standard applies to electrically or hydraulically powered slewing jib cranes mounted in one position or free to travel on horizontal rails. It does not apply to wall mounted, pillar, derrick, railway, tower or workshop jib cranes. This European Standard is...

ISO 4306-4 - Cranes — Vocabulary — Part 4: Jib cranes
October 1, 2020 - ISO

The ISO 4306 series establishes a vocabulary of the most commonly used terms in the field of cranes. This document defines the terms related to jib type cranes. Mobile cranes, tower cranes, railway cranes, and offshore cranes are excluded. Annex A...

BS MA 79 - Specification for Jib cranes: ship mounted type
December 29, 1978 - BSI

Requirements for permanently mounted single jib cranes powered by hydraulic or electric systems, capable of hoisting or lowering, level luffing or slewing cargo. All functions may be performed separately or simultaneously.

AENOR UNE-EN 14985 ENG - Cranes - Slewing jib cranes
May 16, 2012 - AENOR
A description is not available for this item.
BS EN 14985 - Cranes - Slewing jib cranes
February 29, 2012 - BSI
A description is not available for this item.
BS 7333 - Specification for Slewing jib cranes
July 31, 1990 - BSI

Requirements for the design, construction and testing. For use with either hand, electric or pneumatic hoists.

ISO 11660-4 - Cranes — Access, guards and restraints — Part 4: Jib cranes
February 1, 2012 - ISO

This part of ISO 11660 establishes the particular requirements relating to access, guards and restraints for jib cranes as defined in ISO 4306-1. ISO 11660-1 establishes the general requirements for access to control stations and other areas of cranes as defined in ISO 4306-1,...

BS 2452 - Specification High pedestal or portal jib cranes
March 29, 1954 - BSI

Electrically driven cranes, of the level luffing, derricking or fixed radius types, used with hook or grab, (including 'wharf' or 'dockside' cranes). Structure and mechanisms, hoisting equipment: brakes, controls, motors, electrical protective gear. Testing of completed cranes....

CSA B167 - Overhead cranes, gantry cranes, monorails, hoists, and jib cranes
January 1, 2016 - CSA

This Standard specifies minimum requirements for the design, inspection, testing, maintenance (including modifications and upgrades), and safe operation of a) cranes, including i) overhead travelling cranes; ii) jib cranes; and iii) gantry and wall cranes; b)...

BS ISO 4306-4 - Cranes — Vocabulary Part 4: Jib cranes
October 31, 2020 - BSI
A description is not available for this item.
ISO 12480-4 - Cranes - Safe use - Part 4: Jib cranes
March 1, 2007 - ISO
A description is not available for this item.
BS ISO 8566-4 - Cranes - Cabins - Part 4: Jib Cranes
July 15, 1998 - BSI
A description is not available for this item.
ISO 8566-4 - Cranes - Cabins - Part 4: Jib Cranes
February 15, 1998 - ISO
A description is not available for this item.
ISO FDIS 4306-4 - CRANES - VOCABULARY - PART 4: JIB CRANES
ISO
A description is not available for this item.
ISO DIS 4306-4 - CRANES - VOCABULARY - PART 4: JIB CRANES
ISO
A description is not available for this item.
ISO FDIS 12480-4 - CRANES - SAFE USE - PART 4: JIB CRANES
ISO
A description is not available for this item.
ISO DIS 12480-4 - CRANES - JIB CRANES - PART 4: SAFE USE
ISO
A description is not available for this item.
BS 357 - Specification for Power-driven travelling jib cranes (rail-mounted low carriage type)
February 28, 1958 - BSI

All types of travelling jib cranes except railway breakdown cranes. Permissible stresses in structural members (based on the method given in BS 2573), stability coefficients; emphasis on safety in operation. List of British Standards for materials and equipment, load capacity...

JIS B 8826-4 - Cranes - Access, guards and restraints - Part 4: Jib cranes
March 25, 2015 - JSA
A description is not available for this item.
Advertisement