This European Standard applies to electrically or hydraulically powered slewing jib cranes mounted in one position or free to travel on horizontal rails. It does not apply to wall mounted, pillar, derrick, railway, tower or workshop jib cranes. This European Standard is...
This European Standard applies to electrically or hydraulically powered slewing jib cranes mounted in one position or free to travel on horizontal rails. It does not apply to wall mounted, pillar, derrick, railway, tower or workshop jib cranes. This European Standard is...
The ISO 4306 series establishes a vocabulary of the most commonly used terms in the field of cranes. This document defines the terms related to jib type cranes. Mobile cranes, tower cranes, railway cranes, and offshore cranes are excluded. Annex A...
Requirements for permanently mounted single jib cranes powered by hydraulic or electric systems, capable of hoisting or lowering, level luffing or slewing cargo. All functions may be performed separately or simultaneously.
Requirements for the design, construction and testing. For use with either hand, electric or pneumatic hoists.
This part of ISO 11660 establishes the particular requirements relating to access, guards and restraints for jib cranes as defined in ISO 4306-1. ISO 11660-1 establishes the general requirements for access to control stations and other areas of cranes as defined in ISO 4306-1,...
Electrically driven cranes, of the level luffing, derricking or fixed radius types, used with hook or grab, (including 'wharf' or 'dockside' cranes). Structure and mechanisms, hoisting equipment: brakes, controls, motors, electrical protective gear. Testing of completed cranes....
This Standard specifies minimum requirements for the design, inspection, testing, maintenance (including modifications and upgrades), and safe operation of a) cranes, including i) overhead travelling cranes; ii) jib cranes; and iii) gantry and wall cranes; b)...
All types of travelling jib cranes except railway breakdown cranes. Permissible stresses in structural members (based on the method given in BS 2573), stability coefficients; emphasis on safety in operation. List of British Standards for materials and equipment, load capacity...