This specification covers concentric-lay-stran
This specification covers aluminum1350-H19, 1350-H16 or -H26, 1350-H14 or -H24, and 1350-H142 or -H242 bare compact-round concentric-lay-stran
4.1 As determined by this test method, the pipe insulation lineal thermal resistance or conductance (and, when applicable, the thermal resistivity or conductivity) are means of comparing insulations which include the effects of the insulation and its fit upon the pipe, circumferential and...
This specification covers concentric-lay-stran
This specification applies to concentric-lay-stran
This specification covers concentric-lay-stran
This specification covers concentric-lay-stran
This specification covers shaped wire compact concentric-lay-stran
This specification covers the standard requirements for aluminum 1350-H19, extra hard, round wire for electrical purposes. The aluminum wire shall be made from drawing stock and shall be free of brittleness as evidenced by its ability to be coiled or looped around its own diameter with or without a...
This specification covers the standard requirements for round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating used for mechanical reinforcement in the manufacture of special steel reinforced aluminum and aluminum-alloy conductors. The base metal shall be steel...
This specification covers round, zinc-coated (galvanized), steel core wire with three classes of zinc coating used for mechanical reinforcement in the manufacture of aluminum conductors, steel-reinforced (ACSR). The wire is furnished in three classes of coating, namely: Class A, Class B, and Class...
This specification covers zinc-coated (galvanized), zinc-aluminum-mischm
This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span wires, and for similar purposes. The five grades covered are as follows: utilities, common,...
1.1 This specification addresses the minimum performance for flexible laminate protective jacket and a pressure sensitive adhesive tape for use over thermal insulation on pipes, duct, and equipment operating at both above and below ambient temperatures and installed outdoors, above ground. It does...
This specification covers soft or annealed bare copper wire, rectangular or square in shape with rounded corners. For the purpose of this specification, the wire shall be classified as Type A and Type B. The wire shall be annealed after the last drawing or rolling to size and shape, and shall be...
This specification covers the standard requirements for aluminum 1350-H19, extra hard, round wire for electrical purposes. The aluminum wire shall be made from drawing stock and shall be free of brittleness as evidenced by its ability to be coiled or looped around its own diameter with or without a...
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered such as Class 10A, Class 15A, Class 10H, Class 15H. The wire shall consist of a core of aluminum with a continuous outer cladding of copper throughly...
1.1 This test method covers the determination of the magnetic properties of flat-rolled magnetic materials using Epstein test specimens with double-lap joints in the 25-cm Epstein frame. It covers determination of core loss, rms and peak exciting current, exciting power, magnetic field...