This International Standard specifies the required characteristics, inspections and tests, quality assurance and conditions for qualification, static radial loads, acceptance and delivery conditions for needle roller, needle track roller and cylindrical roller bearings used as...
This Intemational Standard specifies the required characteristics, inspections and tests, quality assurance and conditions for qualification, permissible static loads, acceptance and delivery conditions for rigid and self-aligning airframe ball and spherical roller bearings. These bearings...
4.1 This practice is intended for the application of in-line, full-flow inductive wear debris sensors. According to (1), passing the entire lubrication oil flow for aircraft and aero-derivative gas turbines through a debris-monitoring device is a preferred approach to ensure sufficient detection...
4.1 This practice is intended for the application of in-line, full-flow inductive wear debris sensors. According to (1), passing the entire lubrication oil flow for aircraft and aero-derivative gas turbines through a debris-monitoring device is a preferred approach to ensure sufficient detection...
1.1 This guide is intended to summarize the standard test methods available on individual and composite materials utilized in fabrication of aerospace plastic transparent enclosures. As such, it is intended to specifically include transparent thermoplastics, transparent elastomers, and reinforced...
1.1 This practice covers the minimum requirements for an in-line, non-intrusive, through-flow oil debris monitoring system that monitors ferromagnetic and non-ferromagnetic metallic wear debris from both industrial aero-derivative and aircraft gas turbine engine bearings. Gas turbine engines are...