- Trained on our vast library of engineering resources.
loading
AIHA JOURNAL - THE AIHA JOURNAL 10-YEAR INDEX
AIHA
A description is not available for this item.
IEEE JOURNAL MICROELECTRO - IEEE JOURNAL - MICROELECTROMECHANICAL SYSTEMS
IEEE
A description is not available for this item.
IEEE JOURNAL COMM-TRANS - IEEE JOURNAL - COMMUNICATIONS - TRANSACTIONS
IEEE
A description is not available for this item.
IEEE JOURNAL SPECTRUM - IEEE JOURNAL - SPECTRUM (SPEC)
IEEE
A description is not available for this item.
IEEE JOURNAL ELECTRICAL - IEEE JOURNAL - ELECTRICAL INSULATION MAGAZINE
IEEE
A description is not available for this item.
IEEE JOURNAL SIGNAL-TRANS - IEEE JOURNAL - SIGNAL PROCESSING - TRANSACTIONS
IEEE
A description is not available for this item.
IEEE JOURNAL SIGNAL-MAG - IEEE JOURNAL - SIGNAL PROCESSING - MAGAZINE
IEEE
A description is not available for this item.
IEEE JOURNAL ANTENNAS-MAG - IEEE JOURNAL - ANTENNAS AND PROPAGATION - MAGAZINE
IEEE
A description is not available for this item.
IEEE JOURNAL VEHICULAR - IEEE JOURNAL - VEHICULAR TECHNOLOGY, TRANS. ON (VT)
IEEE
A description is not available for this item.
IEEE JOURNAL PERSONAL - IEEE JOURNAL - PERSONAL COMMMUNCATIONS MAGAZINE (M-PC)
IEEE
A description is not available for this item.
IEEE JOURNAL ELECTRON - IEEE JOURNAL - TRANSACTIONS ON ELECTRON DEVICES
IEEE
A description is not available for this item.
ASTM D8279-23 - Standard Test Method for Determination of Timing-Chain Wear in a Turbocharged, Direct-Injection, Spark-Ignition, Four-Cylinder Engine
July 1, 2023 - ASTM International

1.1 Undesirable timing-chain wear has been observed with gasoline, turbocharged, direct-injection (GTDI) engines in field service, and data from correlating laboratory engine tests have shown that chain wear can be affected by appropriately formulated engine lubricating. A laboratory engine test...

ASTM A456/A456M-08(2023) - Standard Specification for Magnetic Particle Examination of Large Crankshaft Forgings
March 15, 2023 - ASTM International

1.1 This is an acceptance specification for the magnetic particle inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [200 mm] or larger in diameter. 1.2 There are three classes, with acceptance standards of increasing severity: 1.2.1 Class 1. 1.2.2 Class 2...

ASTM C1812/C1812M-22 - Standard Practice for Design of Journal Bearing Supports to be Used in Fiber Reinforced Concrete Beam Tests
December 15, 2022 - ASTM International

1.1 This practice prescribes the design of journal-bearing type rollers to support each end of fiber-reinforced concrete beams tested using Test Method C1399/C1399M or Test Method C1609/C1609M. The roller design is intended to provide a consistent and relatively low value of effective...

J2944_202302 - Operational Definitions of Driving Performance Measures and Statistics
February 6, 2023 - SAE International

This Recommended Practice, Operational Definitions of Driving Performance Measures and Statistics, provides functional definitions of and guidance for performance measures and statistics concerned with driving on roadways. As a consequence, measurements and statistics will be calculated and...

ASTM B67-14(2022) - Standard Specification for Car and Tender Journal Bearings, Lined
May 1, 2022 - ASTM International

1.1 This specification covers the establishment of requirements for lined journal bearings for use on locomotive tenders, passenger cars, and freight equipment cars. The alloy specified is UNS No. C94100.2 1.2 The values stated in inch-pound units are to be regarded as standard. The values...

Advertisement