G 13/23 and G 13/35, side entry and end-entry lamp-holders. Dimensions, general requirements, tests, markings, gauges, fixing lamp-holders.
This document states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining the safety and the fit of the lamps in the lampholders and the starters in the starterholders. This...
Application: Injection moulding type for manufacturing technical parts requiring high mechanical strength and high temperature resistance, with low outgassing, e.g. lamp holder.
This document applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This document also covers lampholders which are integral with a luminaire or intended to be built into appliances. It covers the requirements for the...
This standard covers specifications for all sizes of Edison- type screw-shell lamp bases, both as separate bases and also in their final form as mounted on finished lamps, and for the corresponding sizes of screw-shell lampholders. Also included are the necessary gages used to check...
INTRODUCTION The following statement gives the reader an explanation of the general principles followed in: - the designation of lamp caps and holders - the numbering of the sheets - the symbols of dimensions.
004960-000000-000000
The requirements of this standard cover holders and connectors for electric lamps, including incandescent, fluorescent, and other electric-discharge-t
FOREWORD This sixteenth supplement to iec 61-1 1969 has been prepared by sub-committee 34B lamp caps and holders, of IEC technical committee 34 Lamps and related equipment The text of this supplement is based on the following documents Full information on the voting for the...