This specification is applicable to laser lap welds on coated and uncoated carbon steels, stainless steels and high strength low alloy (HSLA) steels with a carbon content of < 0.25 % (steels according to GMW2 and GMW3032). Application of this specification is restricted to sheet metal...
This document specifies requirements and test methods for laser welding and the filler materials thereto used in the dental laboratory for welding of metallic restorations and appliances. For filler materials used in laser welding, this document also specifies the...
A Comprehensive overview of the theory and applications of laser welding This complete and up-to-date overview examines both the state of the art and likely future directions of laser welding technology. Paying particular attention to manufacturing, where applications of...
This document specifies requirements and test methods for laser welding and the filler materials thereto used in the dental laboratory for welding of metallic restorations and appliances. For filler materials used in laser welding, this document also specifies the...
ISO 28319:2018 specifies requirements and test methods for laser welding and the filler materials thereto used in the dental laboratory for welding of metallic restorations and appliances. For filler materials used in laser welding, this document also specifies...
Material Description. This standard defines the requirements for hot rolled or cold rolled laser welded blanks used by GM in the manufacture of stamped sheet steel parts. It applies only to the as-supplied condition of the tailored blanks. This specification also covers laser...
This is the first detailed description in English of laser radiation and polymeric material interaction and the influences of thermal and optical material properties. As such, it provides comprehensive information on material and process characteristics as well as applications regarding...
Objective This document contains the Society's guidelines for the qualification and approval of hybrid laser-arc welding. They form the basis for accepting the use of laser-arc hybrid welding in construction of vessels classed to the Society.
This European Standard describes the requirements for laser welded tailored blanks made of alloyed and unalloyed steels, of uniform or different steel grades and with or without metallic and/or organic coatings, having uniform or different sheet thickness. It applies only to the...
This European Standard describes the requirements for laser welded tailored blanks made of alloyed and unalloyed steels, of uniform or different steel grades and with or without metallic and/or organic coatings, having uniform or different sheet thickness. It applies only to the...
Material Description. This standard defines the requirements for laser welded coils used by GM or GM suppliers in the manufacture of stamped sheet steel parts in progressive die processes. It applies only to the assupplied condition of tailored coils. Symbols. Not applicable....
This specification establishes quality requirements and defines test procedures used to assess quality and performance of laser welded parts. Restricted Chemical Substances Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the...
Laser beam-welded joints for - unalloyed and alloyed steels (material specification by the responsible GME Department). - butt welds of sheet metals of equal or different thickness' of (0.5...12) mm.