This up-to-date reference text discusses the fabrication technique for strengthening of high specific strength alloys including age-hardened aluminumalloys for several industrial applications. The text presents an exhaustive overview of the materials used in the aircraft...
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or Copper Alloy UNS No. Name C11000 copper C14500 copper-tellurium C14700 copper-sulfur...
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 TABLE 1 Nominal Composition Copper Alloy UNS No. Designation Composition, % Copper Tin Lead Zinc Nickel...
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be manufactured for and supplied from stock. Mechanical tests are required only when specified by...
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be manufactured for and supplied from stock. Mechanical tests are required only when specified by...
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or Copper Alloy UNS No. Name C11000 copper C14500 copper-tellurium C14700 copper-sulfur...
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or Copper Alloy UNS No. Name C11000 copper C14500 copper-tellurium C14700 copper-sulfur...
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or Copper Alloy UNS No. Name C11000 copper C14500 copper-tellurium C14700 copper-sulfur...
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or Copper Alloy UNS No. Name C11000 copper C14500 copper-tellurium C14700 copper-sulfur...
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or Copper Alloy UNS No. Name C11000 copper C14500 copper-tellurium C14700 copper-sulfur...
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or Copper Alloy UNS No. Name C11000 copper C14500 copper-tellurium C14700 copper-sulfur...
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in Table 2. Coiled tubes are generally available only as round...
1.1 This specification2 covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2 [Table 3]. Note 1: Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminumalloy....
This specification establishes the requirements for copper-alloy die castings and covers Copper Alloy UNS Nos. C85700, C85800, C86500, C87800, C99700, and C99750. The material shall conform to the chemical composition requirements prescribed for copper, tin, lead, zinc, iron,...
This specification establishes the requirements for copper-alloy die castings and covers Copper Alloy UNS Nos. C85700, C85800, C86500, C87800, C99700, and C99750. The material shall conform to the chemical composition requirements prescribed for copper, tin, lead, zinc, iron,...
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or Copper Alloy UNS No. Name C11000 ????copper C14500 ????copper-tellurium C14700...
This specification establishes the requirements for copper-alloy die castings and covers Copper Alloy UNS Nos. C85700, C85800, C86500, C87800, C99700, and C99750. The material shall conform to the chemical composition requirements prescribed for copper, tin, lead, zinc, iron,...
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or Copper Alloy UNS No. Name C11000 copper C14500 copper-tellurium C14700 copper-sulfur...