loading
ASTM D4814-23 - Standard Specification for Automotive Spark-Ignition Engine Fuel
September 1, 2023 - ASTM International

This specification describes the various characteristics and requirements of automotive fuels for use over a wide range of operating conditions in ground vehicles equipped with spark-ignition engines. It provides for a variation of the volatility and water tolerance of automotive fuel in accordance...

ASTM E2161-23c - Standard Terminology Relating to Performance Validation in Thermal Analysis and Rheology
August 1, 2023 - ASTM International

1.1 Validation of methods and apparatus is requested or required for quality initiatives or where results may be used for legal purposes. 1.2 This standard provides terminology relating to validating performance of thermal analysis and rheology methods and instrumentation. Terms that are...

ASTM E2918-23 - Standard Test Method for Performance Validation of Thermomechanical Analyzers
August 1, 2023 - ASTM International

1.1 This test method provides procedures for validating temperature and length change measurements of thermomechanical analyzers (TMA) and analytical methods based upon the measurement of temperature and length change. Performance parameters include temperature repeatability, linearity, and bias;...

ASTM D5745-23 - Standard Guide for Developing and Implementing Interim and Early Actions for Waste Contamination Site Remediation
July 1, 2023 - ASTM International

5.1 This guide is intended to provide a systematic approach for the application and execution of early actions for purposes of remediating both hazardous and non-hazardous contamination. Iterative development of a CSM is fundamental to the use of this guide. 5.2 Anticipated users of this guide are...

ASTM E3197-23 - Standard Terminology Relating to Examination of Fire Debris
June 1, 2023 - ASTM International

1.1 This terminology standard is a compilation of terms and corresponding definitions that are used in fire debris analysis. Some legal or scientific terms that are generally understood or defined adequately in other readily available sources are included. 1.2 The values stated in SI units...

ASTM E1355-23 - Standard Guide for Evaluating the Predictive Capability of Deterministic Fire Models
July 1, 2023 - ASTM International

5.1 The process of model evaluation is critical to establishing both the acceptable uses and limitations of fire models. It is not possible to evaluate a model in total; instead, this guide is intended to provide a methodology for evaluating the predictive capabilities for a specific use....

ASTM E3358-23a - Standard Guide for Per- and Polyfluoroalkyl Substances Site Screening and Initial Characterization
August 1, 2023 - ASTM International

4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...

ASTM E3116-23 - Standard Test Method for Viscosity Measurement Validation of Rotational Viscometers
June 1, 2023 - ASTM International

1.1 This test method provides procedures for validating viscosity measurements by rotational viscometers of Newtonian fluids. Performance parameters determined include viscosity repeatability (precision), detection limit, quantitation limit, linearity, and bias. 1.2 Validation of apparatus...

ASTM E2161-23b - Standard Terminology Relating to Performance Validation in Thermal Analysis and Rheology
June 1, 2023 - ASTM International

1.1 Validation of methods and apparatus is requested or required for quality initiatives or where results may be used for legal purposes. 1.2 This standard provides terminology relating to validating performance of thermal analysis and rheology methods and instrumentation. Terms that are...

ASTM F3610-23 - Standard Classification for Descriptions of Spaceport Capabilities
April 1, 2023 - ASTM International

1.1 This classification lists elements recommended for describing a spaceport's facilities and capabilities to potential launch customers, users, third-parties, or other members of the public. Using standardize elements simplifies comparisons and makes it easier to understand the suitability of a...

ASTM E2161-23a - Standard Terminology Relating to Performance Validation in Thermal Analysis and Rheology
May 1, 2023 - ASTM International

1.1 Validation of methods and apparatus is requested or required for quality initiatives or where results may be used for legal purposes. 1.2 This standard provides terminology relating to validating performance of thermal analysis and rheology methods and instrumentation. Terms that are...

ASTM E2161-23 - Standard Terminology Relating to Performance Validation in Thermal Analysis and Rheology
April 1, 2023 - ASTM International

1.1 Validation of methods and apparatus is requested or required for quality initiatives or where results may be used for legal purposes. 1.2 This standard provides terminology relating to validating performance of thermal analysis and rheology methods and instrumentation. Terms that are...

ARP7519 - Potential Usage of Life Test Samples for Flight
March 8, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) is not a certification document; it contains no certification requirements beyond those already contained in existing certification documents. The purpose of this ARP is to provide: a Guidelines for potential usage of life samples depending upon the...

ASTM E3026-23 - Standard Guide for Readily Observable Moisture Affected Materials and Conditions Conducive to Elevated Moisture in Commercial Buildings: Visual Moisture Assessment Process
March 15, 2023 - ASTM International

4.1 Use-This guide is intended for use on a voluntary basis by parties who wish to obtain a limited survey of commercial real estate to assess for readily observable moisture affected materials and physical deficiencies conducive to elevated moisture as part of a commercial real estate transaction...

ASTM E3026-23e1 - Standard Guide for Readily Observable Moisture Affected Materials and Conditions Conducive to Elevated Moisture in Commercial Buildings: Limited Moisture Assessment Process
March 15, 2023 - ASTM International

4.1 Use-This guide is intended for use on a voluntary basis by parties who wish to obtain a limited survey of commercial real estate to assess for readily observable moisture affected materials and physical deficiencies conducive to elevated moisture as part of a commercial real estate transaction...

ASTM F3256-23 - Standard Guide for Reporting and Recording of Near-Misses for Maritime Industry
January 1, 2023 - ASTM International

3.1 The objective of this guide is to provide near-miss reporting guidance for maritime vessels to promote standardization of near-miss reporting which will allow for better use of the data industrywide. 3.2 Importance of Near-Miss Reporting: 3.2.1 Most accidents/incidents are preceded by a chain...

ASTM E1605-22 - Standard Terminology Relating to Lead in Buildings
November 1, 2022 - ASTM International

3.1 The purpose of this terminology standard is to help users understand and apply the large number of specialized terms used in connection with the management of lead hazards by providing a single, comprehensive, and consistent terminology. 3.1.1 This terminology standard includes some terms that...

ASTM E3358-23 - Standard Guide for Per- and Polyfluoroalkyl Substances Site Screening and Initial Characterization
February 1, 2023 - ASTM International

4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...

ASTM D4814-22 - Standard Specification for Automotive Spark-Ignition Engine Fuel
October 1, 2022 - ASTM International

This specification describes the various characteristics and requirements of automotive fuels for use over a wide range of operating conditions in ground vehicles equipped with spark-ignition engines. It provides for a variation of the volatility and water tolerance of automotive fuel in accordance...

ASTM E3356-22 - Standard Guide for Stakeholder Engagement on Environmental Risk Management and Climate
October 1, 2022 - ASTM International

1.1 This guide provides a series of steps to develop and execute an effective stakeholder engagement process for a broad spectrum of environmental projects including, but not limited to, site remediation and brownfields development, as well as local and regional climate resiliency and climate...

Advertisement