loading
BS 3259 - Specification for Peters' Aural Specula
July 28, 1960 - BSI

Size of conical joint for fitting speculum to mount, size range, essential features of lens.

MIL-P-13637 - PACKAGING OF MOUNT, TELESCOPE, M76
September 14, 1954 - NPFC

This specification covers preservation, packaging, packing and marking of Telescope Mount M76, with or with-out an instrument light, for overseas shipment or domestic shipment involving extended storage, domestic shipment for limited storage, and domestic shipment for immediate use.

EIA-945 - Surface Mount Inductor Qualification Specification
November 1, 2002 - ECIA

Description This specification defines the qualification program for surface mount inductors. The qualification program is defined in Table 1. Specification sheets can be added, as required, to define specific products or to cover unique/specific requirements. This document does not relieve...

QPL-21649 - Mount, Resilient, Type 5M10,000-H
December 22, 2020 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-21649 Mount, Resilient, Type 5M10,000-H This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a product is not...

ASTM F1753-96(2010) - Standard Specification for Classification and Marking of Single-Lens Scopes for Use with Archery Bows
August 1, 2010 - ASTM International

1.1 This specification covers lenses and scopes used in conjunction with archery bows. It establishes a standardized system for the classification of these lenses in terms of their optical magnification, the marking of the scopes in which the lenses are mounted, and...

IPC-9850 - Surface Mount Placement Equipment Characterization
November 1, 2011 - IPC

This standard establishes the procedures to characterize the capability of surface mount assembly equipment in specification documents, as well as in documentation used to verify a specific machine's placement capability and conformance to the specification while maintaining placement...

ISO 18526-1 - Eye and face protection — Test methods — Part 1: Geometrical optical properties
March 1, 2020 - ISO

This document specifies the reference test methods for determining the spherical, cylindrical, and prismatic refractive power properties of unmounted and mounted plano lenses (non-corrective lenses) for eye and face protectors. This document does not apply to any eye and face...

ASTM F1753 - Standard Specification for Classification and Marking of Single-Lens Scopes for Use with Archery Bows
November 10, 1996 - ASTM

This specification covers lenses and scopes used in conjunction with archery bows. It establishes a standardized system for the classification of these lenses in terms of their optical magnification, the marking of the scopes in which the lenses are mounted, and charts...

ASTM F1753-96(2014) - Standard Specification for Classification and Marking of Single-Lens Scopes for Use with Archery Bows (Withdrawn 2023)
September 1, 2014 - ASTM International

1.1 This specification covers lenses and scopes used in conjunction with archery bows. It establishes a standardized system for the classification of these lenses in terms of their optical magnification, the marking of the scopes in which the lenses are mounted, and...

DESC-DWG-88040 - RESISTOR, VARIABLE, SURFACE MOUNT, NONWIREWOUND, TRIMMER
July 13, 2018 - DOD

This drawing describes the requirements for a variable, surface mount, nonwirewound (adjustment type, lead screw actuated) resistor.

MIL-PRF-27/368 - INDUCTOR, POWER, SURFACE MOUNT
July 4, 2018 - NPFC
A description is not available for this item.
DS/EN ISO 9801 - Ophthalmic instruments - Trial case lenses
February 16, 2010 - DS

This International Standard specifies requirements for mounted ophthalmic full and/or reduced aperture trial case lenses for the determination of the refractive error of the eye.

Design and Mounting of Prisms and Small Mirrors in Optical Instruments
January 1, 1998 - SPIE

This Tutorial Text examines the various ways in which prisms and small mirrors typically are designed and mounted in optical instruments. It provides analytical tools for evaluating different designs and discusses advantages and disadvantages of various techniques. The book, in part, is an...

DSCC-DWG-93027 - INDUCTOR, SURFACE MOUNT, LEADLESS
January 9, 2014 - DOD
A description is not available for this item.
DSCC-DWG-94023 - CRYSTAL UNIT, QUARTZ, MINIATURE, SURFACE MOUNT
October 9, 2018 - DOD

This drawing describes the requirements for a miniature quartz crystal unit, surface mount, with a frequency range of 10 to 2,100 kilohertz, supplied to the requirements of this drawing specified herein.

NAS487 - NUT, INSTRUMENT MOUNT
October 31, 2012 - AIA/NAS
A description is not available for this item.
DSCC-DWG-87064 - RESISTOR NETWORK, 16-PIN, SURFACE MOUNT
October 10, 2006 - DOD

This drawing describes the requirements for a 16-pin, surface mount resistor network.

EIA-638 - Surface Mount Solderability Test
January 1, 1995 - ECIA
A description is not available for this item.
MIL-M-45212 - MOUNT, GUN: MOUNT, HOWITZER
NPFC
A description is not available for this item.
Advertisement