1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note 1-Lifting eyes carrying this specification number even though they are liquid quenched and tempered may be processed from...
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note 1-Lifting eyes carrying this specification number even though they are liquid quenched and tempered may be processed from...
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Lifting eyes carrying this specification number even though they are liquid quenched and tempered may be processed from carbon...
This part of EN 12079 specifies requirements for lifting sets for use with containers in offshore service. Other parts of the standard are: EN 12079-1, Offshore containers and associated lifting sets â€" Part 1: Offshore container - Design, manufacture
5.1 This test method was developed to evaluate automotive lubricant's effect on controlling valve-train wear and overall engine wear for overhead camshaft engines with direct acting bucket lifters. 5.2 Average intake lifter volume loss is used as a measure of an oil's ability...
5.1 This test method was developed to evaluate automotive lubricant's effect on controlling valve-train wear and overall engine wear for overhead camshaft engines with direct acting bucket lifters. 5.2 Average intake lifter volume loss is used as a measure of an oil's ability...
5.1 This test method was developed to evaluate automotive lubricant's effect on controlling valve-train wear and overall engine wear for overhead camshaft engines with direct acting bucket lifters. 5.2 Average intake lifter volume loss is used as a measure of an oil's ability...
This International Standard specifies the requirements related to safety, including methods of rating and testing eye-and-eye and endless sling constructions used as single (1) leg, two (2) leg, three (3) leg or four (4) leg lifting configurations (with and without fittings).These...
1.1 This standard covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings.
This part of EN 12079 specifies requirements for the periodic inspection, examination and testing of offshore freight and service containers, built in accordance with EN 12079-1, with maximum gross mass not exceeding 25000 kg and their associated lifting
1.1 This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in Specification A906/A906M. 1.2 Two grades of components and welded links are covered: 1.2.1 Grade 80. 1.2...
This European Standard specifies requirements for forged steel Dee and bow shackles of grade 6 for general lifting purposes in a range of working load limits 0,5 t to 25 t maximum. This standard applies only to those shackles with threaded pins. Annex A gives information on the safe use of...
1.1 This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in Specification A906/A906M. 1.2 Two grades of components and welded links are covered: 1.2.1 Grade 80. 1.2...
This Part of this European Standard specifies the particular materials, manufacturing and testing requirements for ropes for general lifting applications. The particular hazards covered by this Part are identified in Clause 4. This Part of this European Standard does not establish...
1.1 This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in Specification A906/A906M. 1.2 Two grades of components and welded links are covered: 1.2.1 Grade 80. 1.2...
1.1 This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in Specification A 906/A 906M. 1.2 Two grades of components and welded links are covered: 1.2.1 Grade 80. 1...
This standard specifies requirements and gives recommendations for the design, material selection, manufacture, design verification, testing, installation and operation of subsea control systems, chemical injection, gas lift, utility and service umbilicals and associated ancillary...
This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in Specification A906/A906M. Two grades of components and welded links are covered: Grade 80. Grade 100. This...
This specification covers engineering and design criteria for rigid wall relocatable structures (RWRSs) which shall be used for designing expandable and nonexpendable RWRSs. RWRSs shall be manufactured from recovered materials, wherein intimate contact of dissimilar materials shall not be allowed...