This module applies to all lifting operations carried out on Network Rail managed infrastructure and Network Rail projects when using on-track machines, on-track plant or any non-rail mounted mobile plant or road vehicle. This module details the requirements for lifting operations to...
This International Standard specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists, and manually controlled load manipulating devices as defined in Clause 3: - plate clamps; - vacuum lifters; - self priming, - non-self-priming (pump,...
1.1 This document specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons associated with the movement of goods carried by the lifting table (i.e. not for passenger use), for a vertical travel of up to 3,0 m. 1.2 This European Standard...
This European Standard specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons associated with the movement of goods carried by the lifting table (i. e. not for passenger use). This European Standard deals with all significant hazards...
This Standard covers dimensional and load requirements for forged metric threaded lifiting eyes intended primarily for lifting applications. The inclusion of dimensional data in this Standard is not intended to imply that all sizes described are production stock items. Consumers should...
Scope and field of application This international Standard establishes a classification of lifting appliances based on the number of operating cycles to be carried out during the expected life of the appliance and a load spectrum factor which represents a nominal state of loading.
This standard covers the design, materials, fabrication, installation, testing and commissioning of offshore cranes, platform cranes and pipe/cable laying systems. The categorization of lifting appliances is based on installation and intended function for the lifting appliance: a)...
This International Standard specifies the requirements related to safety, including methods of rating and testing eye-and-eye and endless sling constructions used as single (1) leg, two (2) leg, three (3) leg or four (4) leg lifting configurations (with and without fittings)...
This Part of EN 1677 specifies requirements for forged steel lifting hooks with latch of grade 8 having eye or clevis and pin up to 63 t WLL, mainly for use in: - chain slings according to EN 818-4 - steel wire rope slings according to prEN 13414-1:1999 - textile slings according to...
Introduction Background European Directive 2006/42/EC on machinery 'The Directive' came into force on 29 June 2006 within the European Union replacing European Directive 1998/37/EC. The provisions of the new Directive became applicable on 29th December 2009. The Directive contains guidelines on the...
This Japanese Industrial Standard specifies the webbing slings for lifting purposes intended for crane work of cranes and winches (hoisting machines).
This Japanese Industrial Standard specifies the round slings for lifting purposes intended for crane work of cranes and winches (hoisting machines).
Introduction This document is the result of a joint industry project, established to develop a recommended practice (RP) covering design, manufacturing, maintenance and operational aspects associated with lifting appliances intended for subsea lifting operations. Present rules,...
This standard specifies the construction requirements, calculation of WLL, verification, certification and marking of steel wire rope slings for general lifting service. It covers single-, two-, three- and four-leg slings, with ferrule-secured or spliced eye terminations and spliced...
Safety requirements for lifting tables for raising/lowering goods and/or associated persons for vertical travel up to 3 metres.
This specification covers spreader bars and multiple leg sling sets for lifting older military vehicles and large equipment. Military vehicles designed to current standards should not require spreader-bars.
This European Standard specifies requirements, test methods, marking and information supplied by the manufacturer for rescue lifting devices. Rescue lifting devices conforming to this European Standard are used as components of rescue systems. Rescue lifting devices in...