This European Standard specifies requirements for forged steel Dee and bow shackles of grade 6 for general lifting purposes in a range of working load limits 0,5 t to 25 t maximum. This standard applies only to those shackles with threaded pins. Annex A gives information on the...
This International Standard specifies the general characteristics of forged dee and bow shackles in a range of sizes having working load limits of from 0,32 t to 100 t and in Grades 4, 6 and 8, and presents their performance and critical dimensions necessary for their interchangeability and...
This document defines the requirements for the design and manufacture of aluminium and steel trusses used in the entertainment industry. This document does not cover individual, separate rigging hardware like shackles, wire ropes, slings and other lifting accessories.
This document defines the requirements for the design and manufacture of aluminium and steel trusses used in the entertainment industry. This document does not cover individual, separate rigging hardware like shackles, wire ropes, slings and other lifting accessories.
1.1 This specification covers cast alloy steels in the normalized and tempered or quenched and tempered condition, in section sizes through 37 in. (940 mm), suitable for high-strain gradient conditions such as those encountered in hooks, shackles, support frames, and other lifting...
This specification covers cast alloy steels in the normalized and tempered or quenched and tempered condition, in section sizes through 37 in. (940 mm), suitable for high-strain gradient conditions such as those encountered in hooks, shackles, support frames, and other lifting devices...
Performance and dimensions of four types of higher tensile steel shackles.
1.1 This specification covers cast alloy steels in the normalized and tempered or quenched and tempered condition, in section sizes through 37 in. (940 mm), suitable for high strain gradient conditions such as those encountered in hooks, shackles, support frames, and other lifting...