This Part 1 of EN 12899 specifies requirements for complete sign assemblies (including supports), signs (sign plates with sign faces), sign plates (without sign faces) and for other major components (retroreflective sheeting, supports and luminaires). The main intended use of fixed signs is for the...
This Standard specifies energy efficiency and performance requirements for LED luminaires of the directional and non-directional type used for general illumination, including commercial and residential, indoor and outdoor, as well as those with a significant decorative function. Notes: 1) White...
This Standard covers the minimum safety requirements for retrofit kits intended to be installed as an alternate source of illumination in previously installed luminaires that already comply with the requirements of CSA C22.2 No. 250.0. Note: The types of retrofit kits covered are listed in...
This Standard applies to wall and ceiling-mounted track lighting systems, rated 347 V, 40 A max, incorporating incandescent, fluorescent, light emitting diodes and high-intensity discharge lighting sources, intended to be installed in non-hazardous, dry locations in accordance...
This Standard specifies requirements and test procedures to determine the performance of portable plug-in luminous signs. Note: Background information on the scope and objective of this Standard is provided in Annex A. This Standard applies to portable electric signs for indoor or outdoor use, in...
This European Standard specifies the requirements for individual electrically operated light devices, called warning lights, emitting a continuous or regular intermittent light of a single colour which, by their colour and position alone, are used to war