This SAE Aerospace Recommend Practice (ARP) is intended to identify both safety related best practices and unique design considerations of metal halides High Intensity Discharge (HID) lamps and power supplies in aircraft applications.
This SAE Aerospace Recommend Practice (ARP) is intended to identify both safety related best practices and unique design considerations of metal halides High Intensity Discharge (HID) lamps and power supplies in aircraft applications.
This SAE Aerospace Recommend Practice (ARP) is intended to recommend safety related best practices when using metal halides high intensity discharge (HID) lamps and power supplies in aircraft applications.
Handleuchten nach dieser Norm werden vorzugsweise im Cockpit von Luftfahrzeugen verwendet; sie sind für Umge bungstemperaturen von - 40 bis + 70 °C und Flughöhen bis 25 000 m geeignet.
Diese Norm ist für Handleuchten für Cockpit, einstellbar in Lichtstärke und Lichtfarbe nach DIN 65 165 Teil 1 anzuwenden.
This specification covers one type of high intensity, airport approach, marker light, designated Type MB-2.
The advent of instruments capable of measuring sound intensity, which represents the flow of energy in sound fields, has revolutionised audio-frequency acoustical metrology. Since publication of the first edition, two International Standards for the use of sound intensity for sound...
This commercial item description (CID) covers a personal distress marker light. The personal distress marker light is intended for use as a high intensity visual distress signal by aircrew members who require rescue after an unscheduled abandonment of aircraft. The conditions...
This standard describes a system for the designation of high-intensity discharge lamps, including compact, enclosed-arc discharge light sources such as mercury, metal halide, high-pressure sodium, and similar types of lamps. For convenience, low-pressure sodium lamps, although...
Introduction Flashing lights are widely used in many signalling applications in aviation, marine and land transportation. Flashing lights, such as aircraft anti-collision lights, marine aid-to-navigation lights, obstruction lights and emergency vehicle warning lights, are specified by their...
This Recommendation defines the variable "traffic intensity" and the unit used: the erlang (E).