ISO 14579:2010 specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A.
ISO 14580:2010 specifies the characteristics of hexalobular socket cheese head screws of product grade A and with thread sizes from M2 up to and including M10.
ISO 14583:2010 specifies the characteristics of hexalobular socket pan head screws of product grade A and with thread sizes from M2 up to and including M10.
This standard specifies the characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A.
This standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, of product grade A.
IEC PAS 63329:2020(E) This Book 14 defines three socketable LED Light Engines (with integrated Electronic Control Gears) and three socketable LED Modules (without integrated Electronic Control Gears). These LED Modules and LLEs have a rectangular shape and are typically applied...
GENERAL. This standard conforms in all essentials with the American National Standard, ANSI B18.3.6M - Metric Hexagon Socket Set Screws and includes coverage for the cone, cup, flat, half-dog and oval point types. In general, screws made in conformance with this standard are considered to be...
This Standard provides dimensional, performance, and safety requirements for detachable hand use socket wrenches with square drive for spark plugs. Inclusion of dimensional data in this Standard is not intended to imply that all of the products described herein are stock production sizes....
The gages specified herein are intended for use in determining the suitability of metric hexagon sockets, up to including 24 mm across flats, in hexagon socket screw products to accept and conform with mating driving tools for the depth of engagement necessary to develop torsional...
This Standard is intended to cover the complete general and dimensional data for dimensional, performance, and safety requirements for detachable socket wrenches with square drive for hand use. Inclusion of dimensional data in this Standard is not intended to imply that all of the products...
This Standard provides dimensional, performance, and safety requirements for detachable socket wrenches with square drive for hand use. Inclusion of dimensional data in this Standard is not intended to imply that all of the products described herein are stock production sizes. Consumers are...
This Standard is intended to cover the complete general and dimensional data for detachable hand use socket wrenches with square drive for spark plugs. Inclusion of dimensional data in this Standard is not intended to imply that all of the products described herein are stock production sizes...
Field of application This standard specifies product grade A hexagon socket head cap screws with metric screw threads and thread diameters from H419J~QmmM\.If, in exceptional cases, the screws are to meet requirements other than those given in this standard, these shall be selected in...
This Standard applies to socket-outlet adaptors, as defined in Clause 4, and intended for use at low or extra-low voltage. NOTE: As of 1 November 1990, Australian regulatory authorities will not approve rewirable socket-outlet adaptors.
This International Standard specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A. If, in special cases, specifications other than those listed in this International Standard are required, they can be...
This International Standard specifies the characteristics of hexalobular socket cheese head screws of product grade A and with thread sizes from M2 up to and including M10. If, in special cases, specifications other than those listed in this International Standard are required, they can be...
This International Standard specifies the characteristics of hexalobular socket pan head screws of product grade A and with thread sizes from M2 up to and including M10. If, in special cases, specifications other than those listed in this International Standard are required, they can be...