loading
NAVISTAR CEMS BT-38 - Test For Water Content In Air Conditioner Refrigerant
August 1, 2009 - NAVISTAR

This specification describes the test method. APPLICATION This is a method for determining the water content of air conditioner refrigerant. * In the event of disagreement in regard to water content as determined by this test method or by other methods: The Karl Fisher Test Method, as...

AHRI 715 I-P - Performance Rating of Liquid Line Filters
January 1, 2014 - AHRI

This standard applies to hermetic Liquid Line Filters designed for use in the liquid line of all types of refrigeration and air-conditioning systems employing the following refrigerants: R-22, R-134a, R-290, R-404A, R-407A, R- 407C, R-410A, R-507A, R-600a, and R-744 as...

AHRI 716 SI - Performance Rating of Liquid Line Filters
January 1, 2014 - AHRI

This standard applies to hermetic Liquid Line Filters designed for use in the liquid line of all types of refrigeration and air-conditioning systems employing the following refrigerants: R-22, R-134a, R-290, R-404A, R-407A, R- 407C, R-410A, R-507A, R-600a, and R-744 as...

SMD 5962-90879 - MICROCIRCUIT, LINEAR, LVDT, SIGNAL CONDITIONER, MONOLITHIC SILICON
June 14, 2010 - DOD

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

QPL-52717 - COMPRESSORS, HERMETIC, FOR AIR CONDITIONER APPLICATION
May 8, 2001 - NPFC
A description is not available for this item.
NAVISTAR TMS 1024 - VOID - Tube and Hose Assemblies, Air Conditioner
September 1, 1973 - NAVISTAR
A description is not available for this item.
A-A-3161 - PRIMER COATING, CONDITIONER FOR CAULKING EXTERIOR SURFACES
NPFC
A description is not available for this item.
A-A-54968 - IMPRESSION MATERIAL, DENTAL, (TISSUE CONDITIONER TYPE)
NPFC
A description is not available for this item.
TM 5-4120-377-14 - AIR CONDITIONER, VERTICAL, COMPACT, 18,000 BTU/HR
ARMY
A description is not available for this item.
TT-P-620 - PRIMER COATING, CONDITIONER FOR CHALKING EXTERIOR SURFACES
NPFC
A description is not available for this item.
A-A-50686 - AIR CONDITIONER, TRAILER MOUNTED, ELECTRIC MOTOR, DRIVEN
NPFC
A description is not available for this item.
A-A-50687 - AIR CONDITIONER, TRAILER MOUNTED, DIESEL ENGINE DRIVEN
NPFC
A description is not available for this item.
MIL-C-14222 - CONDITIONER, BALLOON, METEOROLOGICAL ML-513( )/GM
NPFC
A description is not available for this item.
MIL-A-83216 - AIR CONDITIONER, HORIZONTAL, 54,000 BTUH, 208/230V
NPFC
A description is not available for this item.
MIL-A-83331 - AIR CONDITIONER,TRUCK MOUNTED A/S32C-4
NPFC
A description is not available for this item.
MIL-A-26107 - AIR CONDITIONER,TRAILER-MOUNTED,FREON CYCLE
NPFC
A description is not available for this item.
MIL-A-83039 - AIR CONDITIONER A/M32C-10A AIR CYCLE
NPFC
A description is not available for this item.
MIL-A-7647 - AIR CONDITIONER, A3, TRAILER MOUNTED VAPOR CYCLE,
NPFC
A description is not available for this item.
MIL-A-52337 - AIR CONDITIONER: BASE MOUNTED, SELF-CONTAINED,..
NPFC
A description is not available for this item.
MIL-A-52435 - AIR CONDITIONER: BASE MOUNTED, AIR - COOLED,
NPFC
A description is not available for this item.
Advertisement