This standard specifies dimensions and mechanical properties of tested, small tolerance round steel link chains of grade 3, with a nominal pitch t = 3,5 × d (see Annex A). Chains according to this standard are mainly used for applications where they will be subjected to tension...
This standard specifies dimensions and mechanical properties of tested, small tolerance round steel link chains of grade 5, with a nominal pitch t = 3,5 × d (see Annex A). Chains according to this standard are mainly used for applications where they will be subjected to tension...
This document applies to tested, close tolerance round steel link chains of grade 5, with a nominal pitch t = 5 × d and with nominal diameters d from 10 mm to 23 mm, for use at service temperatures of −20 °C up to +400 °C. It specifies dimensions and mechanical properties (see Annex...
This document applies to tested, close tolerance round steel short-link chains of grade 3, with a nominal pitch t = 2,8 × d and with nominal diameters d from 10 mm to 42 mm, for use at service temperatures from -20 °C up to +400 °C. It specifies dimensions and mechanical properties...
This standard applies to flat link chains with the same pitch (round steel link chains with flattened vertical links which may be either forged or welded) subjected to traction in chain conveyors preferably in mining operations. They are used whenever the profiles...
This standard applies to round steel link chains with a pitch of 2,8 d of grade 2 from which studies anchor chains for inland navigation vessels are made with the relevant accessories, e.g. joining links, swivel shackles and swivels. This standard specifies dimensions,...
General requirements for electrically welded round steel short link chains including testing, marking and certification.
This standard applies to round steel link chains subjected to traction in chain conveyors, bucket elevators and winning equipment, preferably in mining operations. The standard specifies requirements for the design, selection of materials, test methods and working forces. Round...
This Defence Standard (Def Stan) 07-214 specifies the requirements for the manufacture, testing and identification of Mooring Chain, open-link Chain Cable, Cast and Forged Steel and associated equipment for use in legacy HM Surface Ships and Submarines.
This standard applies to the alloyed and unalloyed steels listed in Table 2 which are intended for use in tested welded round link chains and chain components. Such steels are normally supplied in the form of rod, bars or billets.
Specifies main dimensions for vertical bucket elevators with round link chains as the driving medium and covering a range of capacities.
This document contains investigations and investigation results on toughness of round steel link chains, tested with sub-size specimens. It applies to round steel link chains for hand operated chain hoists of grade TH and VH and for sling chains used for...