1. Scope 1.1 This test method covers the determination of the amount or extent of penetration of liquids into finished packages or containers when closed and sealed for shipment. The test may be applied to small or shelf-size packages or to bulk-size containers, as required. 1...
1.1 This test method covers the determination of the amount or extent of penetration of liquids into finished packages or containers when closed and sealed for shipment. The test may be applied to small or shelf-size packages or to bulk-size containers, as required. 1.2 This...
4.1 Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to vibration...
4.1 Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to vibration...
Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to vibration...
This test method covers vibration testing of filled intermediate bulk containers (IBCs) intended to contain liquid hazardous materials (dangerous goods) and is suitable for testing IBCs of any design or material type. This test method is required as part of the qualification of IBCs...
This standard establishes general design guidelines and associated tests for specialized shipping containers used by the Department of Defense. Definitive requirements for specific containers will be defined by the individual specification, acquisition, or task order. This...
4.1 Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in all transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to...
Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in all transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to vibration...
This specification covers one type of blood shipping container suitable for transporting refrigerated whole human blood to military blood processing laboratories.
Application: As a protective covering for finished vehicles according to drawing and release in order to protect them from damage during outdoor storage and shipping. Application is carried out according to the process specification valid in the plant.