1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. 1.2 Assemblies are intended for installation in shell, rudder, and tank bottom plate from 5/16 through 11/2 in. 1.3 Assemblies shall be installed at the lowest point of a...
This European Standard specifies requirements of electrical and mechanical design, installation, maintenance and testing procedures for advanced visual docking guidance systems.
This European Standard specifies requirements of electrical and mechanical design, installation, maintenance and testing procedures for advanced visual docking guidance systems.
Purpose The purpose of this document is to provide design guidelines for mechanical berthing / docking interface between space structures, elements, and serviceable or servicer vehicles.
This European Standard is applicable to gully tops and manhole tops made of mild steel, stainless steel and aluminium alloys whether in combination with concrete or not, with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers for installation in...
This European Standard is applicable to gully tops and manhole tops made of mild steel, stainless steel and aluminium alloys whether in combination with concrete or not, with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers for installation in...
This European Standard specifies mechanical requirements and test methods for manually operated doors, gates and barriers, intended for installation in areas in the reach of persons, and for which the main intended use is giving safe access for goods and vehicles accompanied or driven by persons in...
This part of IEC/IEEE 80005 describes high voltage shore connection (HVSC) systems, on board the ship and on shore, to supply the ship with electrical power from shore. This standard is applicable to the design, installation and testing of HVSC systems and addresses: • HV shore distribution...
This document specifies the structural requirements for marine cranes of metal construction. This document is applicable to the following types of marine cranes: - deck cranes mounted on ships for handling cargo or containers in harbour or sheltered water conditions; - floating cranes or grab...
This document specifies the general requirements for marine cranes of metal construction. This document is applicable to the following types of marine cranes: - deck cranes mounted on ships for handling cargo or containers in harbour or sheltered water conditions; - floating cranes or grab cranes...
This European Standard specifies mechanical requirements and test methods for manually operated doors, gates and barriers, intended for installation in areas in the reach of persons, and for which the main intended use is giving safe access for goods and vehicles accompanied or driven by persons in...
This document describes the required tests and the testing procedures for marine cranes of metal construction. This document is applicable to the following types of marine cranes: - deck cranes mounted on ships for handling cargo or containers in harbour or sheltered water conditions; - floating...
This document provides requirements and guidance for the design and operation of floating liquefied natural gas (LNG) installations, including installations for the liquefaction, storage, vaporisation, transfer and handling of LNG, in order to have a safe and environmentally acceptable design and...
This document provides requirements and guidance for the design and operation of floating liquefied natural gas (LNG) installations, including installations for the liquefaction, storage, vaporisation, transfer and handling of LNG, in order to have a safe and environmentally acceptable design and...
This document applies to docking connectors (hereinafter referred to as accessories) incorporated in or fixed to electrical equipment, intended to connect removable energy storage units to a dedicated electric power conversion unit, to an energy consuming unit or to another energy storage...
This European Standard specifies mechanical requirements and test methods for manually operated doors, gates and barriers, intended for installation in areas in the reach of persons, and for which the main intended use is giving safe access for goods and vehicles accompanied or driven by persons in...
IEC TS 63066:2017(E) applies to docking connectors (hereinafter referred to as accessories) incorporated in or fixed to electrical equipment, intended to connect removable energy storage units to a dedicated electric power conversion unit, to an energy consuming unit or to another energy...
This document specifies the requirements for design, construction, safety, performance, acceptance test and operation of marine cranes for low temperature operation. This document is applicable to marine cranes of the following types, which are exposed to and operated in low temperatures: - deck...
This SAE Recommended Practice establishes limits for empty vehicle floor heights and provides limits of vehicle dimensions for use in designing docking facilities for motor vehicles.
The protective device hereinafter called a "fender" is intended to serve its purpose during normal aircraft servicing and prevent damage during docking contact rather than aggressive impact.