This SAE Aerospace Standard (AS) defines interface configurations for the ground air conditioning service connection on commercial transport aircraft. In addition, it defines the clearances required to accommodate the connection of ground air conditioning hose couplings. Two types of service...
No scope available.
1.1 This consumer safety specification establishes testing requirements for structural integrity and performance requirements for non-full-size cribs/play yards, both rigid sided and mesh/fabric assemblies. It also provides requirements for labeling and instructional material. The term unit or...
No scope available.
1.1 This specification covers the manufacture of gyroplanes. This specification includes design and performance requirements for light sport gyroplane aircraft. 1.2 This specification applies to light gyroplane aircraft seeking civil aviation authority approval in the form of flight certificates,...
5.1 This test method is intended to assess the locking strength of the acetabular liner in a modular acetabular shell when subjected to three different force application conditions. 5.2 This test method may not be appropriate for all implant applications. The user is cautioned to consider...
This specification covers metal ceiling suspension systems used primarily to support acoustical tile or acoustical lay-in panels. Some suspension systems incorporate locking assembly details that enhance performance by providing some continuity or load transfer capability between adjacent...
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure interchangeability and safety of operation. 1.2 In general, quick disconnect couplings are hose and pipe end...
This specification covers performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in road vehicle applications that are: low voltage (0 to 20 VDC) or Coaxial. Incomplete...
This specification covers the performance requirements, test methods, and labeling requirements to promote the safe use of infant bath tubs. The performance requirements; restraint system, static load, suction cups requirements shall be discussed. Locking mechanism, protective components,...
This consumer safety specification is intended to address incidents reported by the U.S. Consumer Product Safety Commission (CPSC) relating to frame child carriers. In response to the incident data compiled by the CPSC, this consumer safety specification attempts to minimize the hazards associated...