This SAE Aerospace Standard (AS) defines the requirements for a threadless, flexible, high conductive, self-bonding coupling assembly which, when installed on defined ferrules, provides a flexible connection for joining ducting and components in pressurized fluid systems. The assembled coupling is...
Scope is unavailable.
Test procedure for anti-lock brake system (ABS/anti-lock) performance for trucks, truck-tractors, and buses over 4536 kg (10000 pounds).
Scope is unavailable.
Scope is unavailable.
Scope is unavailable.
Scope is unavailable.
Scope is unavailable.
This specification establishes parameters for the design and manufacture of fitness equipment intended for use by individuals age 12 and above. The design and construction requirements for the following are specified: (1) stability, (2) support, (3) edges, corners, and tube ends, and (4) moving...
5.1 This test method provides reasonably accurate information with regard to the determination of the securing or locking effect of adhesives used in threaded fasteners. This test method may also be used to determine the degree of cure and the effect of environment on torque strength. 5.2...
1.1 These test methods determine the ability of sliding door assemblies to restrain, delay, or frustrate forced entry. 1.2 For purposes of these test methods, sliding door assemblies are defined as described in 1.2.1 - 1.2.4 and as shown in Fig. 1. Sliding door assemblies with a combination of...
This design standard provides information on the use of self-locking shank nuts, thread sizes .1640-36 through .3750-24, together with details of flange hole and abutment shoulder for their installation.