This Japanese Industrial Standard specifies requirements for spring lock washers, conical spring washers, toothed lock washers and waved spring washers (hereafter generically referred to as washers) to be used for bolts, screws and nuts for general...
This standard covers toothed lock washers, used with bolts and screws (hereinafter referred to as "washers")
This SAE Standard covers the complete dimensional and general specifications, including physical properties and methods of testing, for those types of lock washers intended for use in automotive and general industrial applications.
This Standard covers the dimensions, physical properties, and methods of testing for helical spring and tooth lock washers. The inclusion of dimensional data in this Standard is not intended to imply that all products described are stock production items. Consumers should consult with...
Field of application This Standard applies to open lock washers to be radially assembled on shafts, for secondary application. These lock washers shall only be used where retaining rings to LN 471 cannot be installed for design reasons.
GENERAL: Implementation of this standard must be in accordance with the policies and procedures outlined in MPAPS S-A-0.101. There may also be divisional supplemental instructions in regard to use of metric standards that should be taken into account. This standard may differ in some respects with...
Scope and field of application Spring lock washers covered in this standard are deemed to be spring washers designed for use for bolt/nut assemblies involving bolts of property class 5.8 or less as specified in ISO 898 Part 1. They are intended to counteract the effect of...
GENERAL: Lock washers covered in this standard are intended for general applications and based primarily on A.S.M.E. Standard B-18.21.1. Spring lock washers are available in Regular, Heavy and Extra Duty series. Washers in certain materials are not available in...
No scope available.
This specification covers lock washers made from stainless steel and intended for use with hex-head bolts and intertrochanteric bone plates. NOTE-The values stated in U.S. customary units are to be regarded as the standard.
GENERAL: Implementation of this standard must be in accordance with the policies and procedures outlined in MPAPS S-A-0.101. There may also be supplemental group instructions in regard to use of metric standards that should be taken into account. This standard may differ in some respects with...
This Standard covers the dimensional and physical properties and methods of testing for double coil helical spring lock washers for wood structures. NOTE: The word lock appearing in the name of the product in this Standard is a generic term historically associated with the...
GENERAL: This standard covers the dimensions, physical properties, and methods of testing Tooth Lock Washers which are available in two distinct types, A and B, as indicated. They are specified under a single series of part numbers and are procurable from separate sources. Exercise of...
GENERAL: Machine screw and tooth lock washer assemblies are general purpose fasteners for mass production and other operations where speed and convenience are paramount factors.
Scope and field of application Spring lock washers with square ends covered in this standard are deemed to be spring washers designed for use for bolt/nut assemblies involving bolts of property classes less than 8.8 as specified in ISO 898 Part 1. They are intended to...
Scope and field of application Spring lock washers covered in this standard are deemed to be spring washers designed for use with bolthut assemblies involving fasteners of property class 5.8 or less, as specified in IS0 898 Part 1. They are intended to counteract the effect of...