This Standard covers the dimensions and functional characteristics of locking pliers that are suitable for gripping and wrenching operations. Some of the locking wrench pliers are provided with cutters. Inclusion of dimensional and functional data in this Standard is not intended to...
In most of the gear drives, when the driving torque is suddenly reduced as a result of power off, torsional vibration, power outage or any mechanical failure at the transmission input side, then gears will be rotating either in the same direction driven by the system inertia, or in the...
Electrified locking systems are usually comprised of four functional components: locking devices, input devices, controlling devices, and power supplies. This Standard establishes requirements for the locking devices, whose mechanical aspects are described in the...
This European Standard specifies requirements and test methods for durability, strength, security and functionality of mechanically operated locks and their locking plates: a) for use in doors in buildings; b) for use on fire and smoke compartmentation doors fitted with door closing...
This European Standard specifies requirements and test methods for durability, strength, security and functionality of mechanically operated locks and their locking plates: a) for use in doors in buildings; b) for use on fire and smoke compartmentation doors fitted with door closing...
This standard specifies the male coding and attachment system for mounting on fixed housing in the family of rectangular electrical connectors with sealed and non-sealed rear, plastic housing, locking device, for operating temperatures from -55 °C to 175 °C.
This standard specifies the female coding and attachment system for mounting on free housing in the family of rectangular electrical connectors with sealed and non-sealed rear, plastic housing, locking device, for operating temperatures from - 55 °C to 175 °C.
This specification specifies the general requirements of locking agent for fixing and sealing of thread screws used for engine, transmission, and chassis of automobile.
This Notice applies to all points operated by an electro-hydraulic power pack, including clamp locks, swing nose crossings, non-lockable yard points and Joss Lock points (electro-pneumatic points mechanism converted to electro-hydraulic operation). Purpose A number of BR 817...
This standard specifies the male coding and attachment system for mounting on fixed housing in the family of rectangular electrical connectors with sealed and non-sealed rear, plastic housing, locking device, for operating temperatures from - 55 °C to 175 °C.
This standard covers products used in connection with conventional exit devices or locks causing the doors to remain locked after releasing actuation for a predetermined length of time. Performance criteria are included for functional, cycle, operational, fail-safe and overload requirements....
This specification covers self-locking nuts and self-locking plate nuts for use where temperatures will not exceed 1,200 °F.
Purpose. This specification establishes the requirements for pull-type and stump-type, flush and protruding head, swage locking pins and collars of various materials for use as permanent attachment fasteners. Classification. The swage locking pins and collars covered by this...
This standard specifies the characteristics of tools for assembly/removal of coding and attachment systems in family of rectangular electrical connector with sealed and non-sealed version rear, plastic housing, locking device, for operating temperatures from - 55 °C to 175 °C...
Purpose. This manual provides guidance for the mechanical and electrical design of navigation lock and dam operating equipment and control systems for both new construction and the rehabilitation of existing projects. In some cases, information is provided on equipment that is...
1. SCOPE This specification defines the performance requirements for thread locking adhesives which are applied to threaded parts.