loading
MIL-M-85522 - MONITOR, OXYGEN, CRU-91/A
NPFC
A description is not available for this item.
MIL-C-26834 - CONTROL-MONITOR C-1737 ( )/GRA
NPFC
A description is not available for this item.
MIL-C-27016 - CONTROL-MONITOR DCU-9/A
NPFC
A description is not available for this item.
FAA-E-2789 - CONTROLLER, PROGRAMMABLE, MONITOR AND CONTROL
DOT
A description is not available for this item.
NG TS 3.24.69 - Technical Specifications (NGTS) - System Monitor – Quality of Supply (QoS)
April 1, 2001 - NG

This Specification details the functional and performance requirements for Quality of Supply monitoring (QoS). Common requirements for System Monitonitoring are given in NGTS 3.24.68; QoS monitoring is one of three functionalities specified. QoS monitoring is required for...

DS/IEC TR 62343-6-7 - Dynamic modules - Part 6-7: Design guide - Optical channel monitor
February 27, 2015 - DS

This part of IEC 62343 which is a technical report, describes optical channel monitor modules, one of several important classes of dynamic modules that are used in dynamic optical networks. This report includes a description of the necessity of optical channel monitors, specifically...

IEC TR 62343-6-7 - Dynamic modules - Part 6-7: Design guide - Optical channel monitor
February 1, 2015 - IEC

This part of IEC 62343, which is a technical report, describes optical channel monitor modules, one of several important classes of dynamic modules that are used in dynamic optical networks. This report includes a description of the necessity of optical channel monitors, specifically...

DS/ISO 16055 - Tobacco and tobacco products – Monitor test piece – Requirements and use
March 25, 2019 - DS

This document describes the requirements for a monitor test piece as well as its use.

ISO 16055 - Tobacco and tobacco products — Monitor test piece — Requirements and use
March 1, 2019 - ISO

This document describes the requirements for a monitor test piece as well as its use.

ASTM F1134-15 - Standard Specification for Insulation Resistance Monitor for Shipboard Electrical Motors and Generators
May 1, 2015 - ASTM International

This specification covers monitoring devices (monitors) for the automatic detection and signaling of low insulation resistance values in idle electrical motors or generators, or both. Monitors are intended for permanent installation in both existing or new panels and controller...

ASTM F1134-15e1 - Standard Specification for Insulation Resistance Monitor for Shipboard Electrical Motors and Generators
May 1, 2015 - ASTM International

This specification covers monitoring devices (monitors) for the automatic detection and signaling of low insulation resistance values in idle electrical motors or generators, or both. Monitors are intended for permanent installation in both existing or new panels and controller...

ASTM F1134-12 - Standard Specification for Insulation Resistance Monitor for Shipboard Electrical Motors and Generators
October 1, 2012 - ASTM International

This specification covers monitoring devices (monitors) for the automatic detection and signaling of low insulation resistance values in idle electrical motors or generators, or both. Monitors are intended for permanent installation in both existing or new panels and controller...

ASTM F1134-94(2007) - Standard Specification for Insulation Resistance Monitor for Shipboard Electrical Motors and Generators
May 1, 2007 - ASTM International

This specification covers monitoring devices (monitors) for the automatic detection and signaling of low insulation resistance values in idle electrical motors or generators, or both. Monitors are intended for permanent installation in both existing or new panels and controller...

CTA-CEB5 - Recommended Practice for DTV Receiver "Monitor" Mode Capability
May 1, 2007 - CTA

CEA-CEB5-B provides recommendations to digital television (DTV) designers and manufacturers concerning a "monitor" mode capability. CEA-762-A provides minimum specifications for a DTV remodulator.

AS8044A - Takeoff Performance Monitor (TOPM) System, Airplane, Minimum Performance Standard for
May 15, 2020 - SAE International

This Aerospace Standard (AS), establishes minimum performance standards for those sensors, computers, transponders, and airplane flight deck controls/displays which together comprise a Takeoff Performance Monitor (TOPM) System. This standard also defines functional capabilities,...

EIA CEB 5 - Recommended Practice for DTV Receiver "Monitor" Mode Capability
August 1, 1998 - CTA

CEBS is intended to provide recommendations to digital television (DN) designerd manufacturers concerning a "monitor" mode capability. EIA-762 provides minimum specifications for a DTV remodulator.

ARP5783 - Health and Usage Monitoring Metrics Monitoring the Monitor
May 3, 2018 - SAE International

This recommended practice applies to vibration monitoring systems for rotorcraft and fixed-wing drive trains, airframes, propulsion systems, electric power generators, and flight control systems. It addresses all aspects of metrics, including what to measure, how to measure, and how to...

AS8044 - TAKEOFF PERFORMANCE MONITOR (TOPM) SYSTEM, AIRPLANE, MINIMUM PERFORMANCE STANDARD FOR
July 11, 2007 - SAE International

This Aerospace Standard (AS), establishes minimum performance standards for those sensors, computers, transponders, and airplane flight deck controls/displays which together comprise a Takeoff Performance Monitor (TOPM) System. This standard also defines functional capabilities,...

ASTM D6216 - Standard Practice for Opacity Monitor Manufacturers to Certify Conformance with Design and Performance Specifications
September 1, 2020 - ASTM

This practice covers the procedure for certifying continuous opacity monitors. In the main part of this practice, it includes design and performance specifications, test procedures, and quality assurance requirements to ensure that continuous opacity monitors meet minimum design and...

ASTM D6216-20 - Standard Practice for Opacity Monitor Manufacturers to Certify Conformance with Design and Performance Specifications
September 1, 2020 - ASTM International

1.1 This practice covers the procedure for certifying continuous opacity monitors. In the main part of this practice, it includes design and performance specifications, test procedures, and quality assurance requirements to ensure that continuous opacity monitors meet minimum design...

Advertisement