This SAE Aerospace Standard (AS) provides general information for the interpretation and clarification of engineering drawing requirements relating to the manufacture and inspection of fluid system couplings, tube fittings, and hose ends. Because it is impractical to define every minute...
1.1 This specification covers the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc
1.1 These test methods cover the determination of the resistance of plastics to "standardized" (see Note 1) pendulum-type hammers, mounted in "standardized" machines, in breaking standard specimens with one pendulum swing (see Note 2). The standard tests for these test methods require...
1.1 These test methods cover the determination of the resistance of plastics to "standardized" (see Note 1) pendulum-type hammers, mounted in "standardized" machines, in breaking standard specimens with one pendulum swing (see Note 2). The standard tests for these test methods require...
4.1 This practice is intended primarily for the examination of wrought metals, forged, rolled, machined parts or components to an ultrasonic class most typically specified in the purchase order or other contract document.
This SAE Aerospace Recommended Practice (ARP) is intended to provide definitions of and recommendations for drawing limits pertaining to surface and edge features on machined metal fluid fittings and is subject to change to keep pace with experience and technical advances. The subject...
Material Description. This standard specifies the microalloyed steels for direct machining and drawing used by GM Korea Company (hereinafter referred to as the "GM Korea").
1.1 This test method covers determination of the microindentation hardness of materials. 1.2 This test method covers microindentation tests made with Knoop and Vickers indenters under test forces in the range from 9.8 × 10-3 to 9.8 N (1 to 1000 gf). 1.3 This test method includes an analysis of the...
1.1 This specification2 covers precipitation-harden
This specification covers the standard requirements for wrought zirconium and zirconium alloy seamless and welded tubes for nuclear applications except for nuclear fuel cladding. Five grades of reactor grade zirconium and zirconium alloys with R60001, R60802, R60804, R60901, and R60904 UNS number...
1.1 This specification2 covers precipitation-harden
6 detailed machine drawings (8.5 by 11 in.) for assembling the V-Notched Rail Shear fixture for the determination of the shear properties of high-modulus fiber-reinforced composite materials.