This International Standard specifies functional requirements and design principles for the emergency stop function on machinery, independent of the type of energy used. It does not deal with functions such as reversal or limitation of motion, deflection of emissions (e.g. radiation,...
This standard provides test methods and requirements for stop lamps.
This engineering design standard provides design parameters and general requirements for stop lamps. It is intended for use in conjunction with Service Performance Specification, SAE J256.
The mechanical stop lamp switch is an operator activated mechanical device intended primarily to control the functioning of the stop lamp and high mounted stop lamp circuits. Secondarily, the device may control the functioning of various accessories, such as disengaging cruise...
This SAE Standard provides test procedures, performance requirements, design guidelines, and installation guidelines for snowmobile stop lamp.
This SAE Standard defines the test conditions, procedures, and performance specifications for 6 V and 12 V stop lamp switches intended for use on motorcycles.
This engineering design specification provides design parameters and general requirements for School Bus Stop Arms equipped with alternately flashing lights. The stop arm is intended as an optional device which may be used in addition to, but not as a substitute for, school bus signal...
Purpose. Evaluation of door stops in vehicles.
With the spectacular developments in technology accompanying and aiding scientific research over the past few decades, postgraduate students are often encouraged to focus more on generating data than to utilize their most sophisticated piece of equipment: their mind. Stop Working & Start...
1. SCOPE: 1.1 This Standard applies to cable pull (rope pull or safety tripwire) emergency stop switches and their installations.
This document provides design guidelines, test procedure references, and performance requirements for stop arm lamp devices on school bus vehicles which are used to alert traffic to stop when passengers are loading and unloading
This instruction applies to all buffer stops which are designed to be displaced in the event of impact and which are on or adjacent to passenger lines. Purpose of TI An energy absorbing buffer stop (often known as a friction or sliding buffer stop) is only fully effective when...
This Technical Instruction applies to OSSs at all Buffer Stops TPWS installations. The Buffer Stop Mini-Loop shall be used for all applications of OSSs for Buffer Stops, both as a retrospective modification to existing OSSs which have used standard loops, and for all new...
Stop motion animation is a challenging and time-consuming skill that requires patience, adaptability, and a close eye to detail. Stop Motion: Craft Skills for Model Animation, 3rd Edition is the essential guide to help stop motion animators overcome these challenges of this...