- Trained on our vast library of engineering resources.
loading
DIN MACHINERY SAFETY - DIN MACHINERY SAFETY - 3 VOLUME SET
DIN
A description is not available for this item.
DIN MACHINERY SAFETY CD - DIN MACHINERY SAFETY ON CD-ROM
DIN
A description is not available for this item.
FORD MACHINERY/EQUIPMENT - MACHINERY & EQUIPMENT GUIDELINES
FORD
A description is not available for this item.
CRSI SHOP SAFETY - Manual of Guidelines for Shop Safety
CRSI

The Manual of Guidelines for Shop Safety is a comprehensive pocket-sized (4" x 6") publication which includes a variety of shop safety aspects and guidlines. Includes information on the use of shop equipment including crane safety. Product code: 30-SSM

MACHINERY'S - MACHINERY'S HANDBOOK
HI/HYDRAUL
A description is not available for this item.
TB 420-13 - MACHINE SHOP, MACHINE REPAIRS FORMULAS
ARMY
A description is not available for this item.
NACFAC P 707.1 - MACHINE SHOP, MACHINE REPAIRS FORMULAS
ARMY
A description is not available for this item.
TB 420-12 - MACHINE SHOP, MACHINE REPAIRS HANDBOOK
ARMY
A description is not available for this item.
AFM 85-46 - MACHINE SHOP, MACHINE REPAIRS HANDBOOK
AF
A description is not available for this item.
NAVFAC P 707.0 - MACHINE SHOP, MACHINE REPAIRS HANDBOOK
NAVY
A description is not available for this item.
GM6225M - SCRAP - STEEL MACHINE SHOP TURNINGS
GMNA
A description is not available for this item.
ASQ P320 - MEASURING AND GAGING IN THE MACHINE SHOP
ASQ
A description is not available for this item.
ASTM D7835/D7835M-23 - Standard Test Method for Determining the Solvent Resistance of an Organic Coating Using a Mechanical Rubbing Machine
October 1, 2023 - ASTM International

1.1 This test method covers a mechanical rub method for assessing the solvent resistance of an organic coating that chemically and/or physically changes during the curing process. This technique can be used in the laboratory, in the field, or in the fabricating shop. 1.2 This test method...

UL 60335-2-3 - Household and Similar Electrical Appliances - Safety - Part 2-3: Particular Requirements for Electric Irons
September 14, 2023 - ULSE

603350-000020-000030 1 Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric dry irons and steam irons , including those with a separate water reservoir or boiler having a capacity not exceeding 5 l, for household and similar...

JIS MACHINE ELEMENTS HDBK - JIS Machine Elements Handbook (Excluding Fasteners & Screw Threads)
January 1, 2019 - JSA
A description is not available for this item.
JIS MACHINE TOOLS HDBK - JIS Machine Tools Handbook
January 1, 2019 - JSA
A description is not available for this item.
ASTM E3358-23a - Standard Guide for Per- and Polyfluoroalkyl Substances Site Screening and Initial Characterization
August 1, 2023 - ASTM International

4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...

AS4296A - Drawing Interpretation and Standard Machining Practices, Couplings, Fittings, and Hose Ends, Fluid Systems
June 2, 2023 - SAE International

This SAE Aerospace Standard (AS) provides general information for the interpretation and clarification of engineering drawing requirements relating to the manufacture and inspection of fluid system couplings, tube fittings, and hose ends. Because it is impractical to define every minute detail of...

ASTM E3358-23 - Standard Guide for Per- and Polyfluoroalkyl Substances Site Screening and Initial Characterization
February 1, 2023 - ASTM International

4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...

UL 60335-2-69 - Household and Similar Electrical Appliances - Safety - Part 2-69: Particular Requirements for Wet and Dry Vacuum Cleaners, including Power Brush, for Commercial Use
March 25, 2022 - ULSE

603350-000020-000690 1 Scope This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners , and dust extractors , for wet suction, dry suction, or wet and dry suction, intended for...

Advertisement