loading
ISO 8644 - Motorcycles Light-alloy wheels Test method
November 1, 2006 - ISO

This International Standard specifies methods for determining the performance of light-alloy road wheels for motorcycles under normal road use. This International Standard is applicable to wheels for motorcycles with two or three wheels (including motorcycles equipped with side-cars) as...

DS/EN 3267 - Aerospace series - Washers, bulkhead in titanium alloy
November 29, 2001 - DS

This standard specifies the characteristics for washers, bulkhead, in titanium alloy, for aerospace applications.

ASTM A729/A729M-17(2022) - Standard Specification for Carbon and Alloy Steel Axles, Heat-Treated, for Mass Transit and Electric Railway Service
September 1, 2022 - ASTM International

This specification deals with the standard requirements for heat-treated alloy steel axles and solid design roller bearing axles with machined bodies for mass transit and commuter cars in electric and locomotive hauled railway service. Various axle designs are used for this service including...

DS/EN 3266 - Aerospace series - Pipe coupling in titanium alloy - Bulkhead nut
November 29, 2001 - DS

This standard specifies the characteristics of bulkhead nuts for pipe couplings, in titanium alloy, for aerospace applications.

IEC 62917 - Railway applications – Fixed installations – Electric traction – Copper and copper alloy grooved contact wires
October 1, 2016 - IEC

This International Standard specifies the characteristics of copper and copper alloy grooved contact wires of cross-sections from 70 mm2 to 170 mm2 for use on overhead contact lines. It establishes the product characteristics, the test methods, checking procedures to be used with the contact...

DS/IEC 62917 - Railway applications – Fixed installations – Electric traction – Copper and copper alloy grooved contact wires
November 8, 2016 - DS

IEC 62917:2016 specifies the characteristics of copper and copper alloy grooved contact wires of cross-sections from 70 mm2 to 170 mm2 for use on overhead contact lines. It establishes the product characteristics, the test methods, checking procedures to be used with...

ASTM B67-14(2022) - Standard Specification for Car and Tender Journal Bearings, Lined
May 1, 2022 - ASTM International

1.1 This specification covers the establishment of requirements for lined journal bearings for use on locomotive tenders, passenger cars, and freight equipment cars. The alloy specified is UNS No. C94100.2 1.2 The values stated in inch-pound units are to be regarded as standard. The values...

DS/EN 3247 - Aerospace series - Pipe coupling 8°30' in titanium alloy - Unions, bulkhead welded end
December 6, 2001 - DS

This standard specifies the characteristics of unions, bulkhead, welded end, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: 28 000 kPa Temperature range: - 55 °C to 135 °C

DS/EN 3246 - Aerospace series - Pipe coupling 8°30' in titanium alloy - Unions, bulkhead
December 6, 2001 - DS

This standard specifies the characteristics of bulkhead unions for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up 28 000 kPa Temperature range: - 55 °C to 135 °C

DS/EN 4022 - Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° bulkhead, welded end
December 6, 2001 - DS

This standard specifies the characteristics of elbows 90°, bulkhead, welded end, for pipe couplings 8°30, in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range:- 55 °C to 135 °C

DS/EN 4233 - Aerospace series - Pipe coupling 8°30' in titanium alloy - Unions, welded, threaded
December 6, 2001 - DS

This standard specifies the characteristics of unions, welded end, threaded for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C

DS/EN 4021 - Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90°, bulkhead
December 6, 2001 - DS

This standard specifies the characteristics of elbows 90°, bulkhead, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C

DS/EN 4030 - Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees bulkhead on run
October 26, 2001 - DS

This standard specifies the characteristics of tees, bulkhead on run, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C

DS/EN 4029 - Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees bulkhead branch
October 26, 2001 - DS

This standard specifies the characteristics of tees, bulkhead branch, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C

ISO 22055 - Switch and crossing rails
November 1, 2019 - ISO

This document specifies switch and crossing rails that carry railway wheels as specified in ISO 5003. These are used in conjunction with flat bottom (vignole) railway rails. After switch and crossing rails are produced, in order to be ready for railway track use, secondary processing (forging,...

ASTM A729/A729M - Standard Specification for Carbon and Alloy Steel Axles, Heat-Treated, for Mass Transit and Electric Railway Service
November 1, 2017 - ASTM

This specification covers heat-treated carbon and alloy steel axles for mass transit and commuter cars in electric and locomotive hauled railway service. This specification is for solid design roller bearing axles with machined bodies. Various axle designs are used for this service including...

ASTM A729/A729M-17 - Standard Specification for Carbon and Alloy Steel Axles, Heat-Treated, for Mass Transit and Electric Railway Service
November 1, 2017 - ASTM International

This specification deals with the standard requirements for heat-treated alloy steel axles and solid design roller bearing axles with machined bodies for mass transit and commuter cars in electric and locomotive hauled railway service. Various axle designs are used for this service including...

ASTM A729/A729M-09(2014) - Standard Specification for Alloy Steel Axles, Heat-Treated, for Mass Transit and Electric Railway Service
October 1, 2014 - ASTM International

This specification deals with the standard requirements for heat-treated alloy steel axles and solid design roller bearing axles with machined bodies for mass transit and commuter cars in electric and locomotive hauled railway service. Various axle designs are used for this service including...

ASTM A729/A729M-05a - Standard Specification for Alloy Steel Axles, Heat-Treated, for Mass Transit and Electric Railway Service
November 1, 2005 - ASTM International

1.1 This specification covers quenched and tempered alloy steel axles for mass transit and commuter cars in electric railway service. 1.2 This specification is for solid design roller bearing axles with machined bodies. 1.3 Various axle designs are used for this service including motor and...

ASTM A729 - Standard Specification for Alloy Steel Axles, Heat-Treated, for Mass Transit and Electric Railway Service
October 1, 2005 - ASTM

This specification covers quenched and tempered alloy steel axles for mass transit and commuter cars in electric railway service. This specification is for solid design roller bearing axles with machined bodies. Various axle designs are used for this service including motor and nonmotor with...

Advertisement