1.1 This specification covers the manufacture and purchase requirements of products used for assembly and construction of circular reinforced corrugated steel manholes used in sewer and water works. Products covered by this specification are not normally used for the conveyance...
1.1 This specification covers the manufacture and purchase requirements of products used for assembly and construction of circular reinforced corrugated steel manholes used in sewer and water works. Products covered by this specification are not normally used for the conveyance...
Dimensions, general requirements and tests for general purpose and precast concrete types of manhole steps, including round bar manhole steps, manufactured from galvanized ferrous or stainless steel.
Essential dimensions and general requirements for aluminium steps with plastics fixings.
1.1 This practice covers requirements for the cured-in-place rehabilitation of manholes without excavation, utilizing an inflatable bladder, and not limited to sanitary sewer manholes. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
1.1 This practice covers requirements for the cured-in-place rehabilitation of manholes without excavation, utilizing an inflatable bladder, and not limited to sanitary sewer manholes. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
Essential dimensions and general requirements.
This European Standard is applicable to manhole tops and gully tops with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers installed in areas subjected to pedestrian and/or vehicular traffic. It specifies definitions, classification,...
1.1 This practice covers proposed selection of materials, installation techniques, and inspection required for sealing manholes using chemical grout. Manholes or sections of manholes with active leaks shall be repaired. Manholes to be grouted are of brick, block,...
This European Standard is applicable to manhole tops and gully tops with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers installed in areas subjected to pedestrian and/or vehicular traffic. It specifies definitions, classification,...
This European Standard is applicable to manhole tops and gully tops made of composite materials C1, C2 and C3 by using suitably controlled automatic processes that produce a single structure and that do not contain multiple pieces bonded together, with a clear opening up to and including 1...
This European Standard is applicable to manhole tops and gully tops made of composite materials C1, C2 and C3 by using suitably controlled automatic processes that produce a single structure and that do not contain multiple pieces bonded together, with a clear opening up to and including 1...
1.1 This practice covers proposed selection of materials, installation techniques, and inspection required for sealing manholes using chemical grout. Manholes or sections of manholes with active leaks shall be repaired. Manholes to be grouted are of brick, block,...
1.1 This practice covers proposed selection of materials, installation techniques, and inspection required for sealing manholes using chemical grout. Manholes or sections of manholes with active leaks shall be repaired. Manholes to be grouted are of brick, block,...
1.1 This practice covers proposed selection of materials, installation techniques, and inspection required for sealing manholes using chemical grout. Manholes or sections of manholes with active leaks shall be repaired. Manholes to be grouted are of brick, block,...
This practice covers proposed selection of materials, installation techniques, and inspection required for sealing manholes using chemical grout. Manholes or sections of manholes with active leaks shall be repaired. Manholes to be grouted are of brick, block,...
This European Standard is applicable to gully tops and manhole tops made of mild steel, stainless steel and aluminium alloys whether in combination with concrete or not, with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers for...
This European Standard is applicable to gully tops and manhole tops made of mild steel, stainless steel and aluminium alloys whether in combination with concrete or not, with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers for...
Diese Norm gilt für Schmutzfänger für Schachtabdeckungen, z. B. der Klasse B 125 nach DIN 4271-1 oder der Klasse D 400 nach DIN 19584-1.