loading
ISA RP75.06 - Control Valve Manifold Designs, Recommended Practice
January 1, 1981 - ISA
A description is not available for this item.
IEEE CONTROL HDBK - THE CONTROL HANDBOOK
IEEE
A description is not available for this item.
DIN EN 17110 - Tanks for transport of dangerous goods - Service equipment for tanks - Vapour manifold vent valve
October 1, 2018 - DIN

This document covers the vapour manifold vent valve used to provide controlled venting of the vapour manifold to atmosphere. It specifies the performance requirements and the critical dimensions of the vapour manifold vent valve. It also specifies the tests...

DS/EN 17110 - Tanks for transport of dangerous goods – Service equipment for tanks – Vapour manifold vent valve
September 3, 2018 - DS

This document covers the vapour manifold vent valve used to provide controlled venting of the vapour manifold to atmosphere. It specifies the performance requirements and the critical dimensions of the vapour manifold vent valve. It also specifies the tests...

DSF/FPREN 17110 - Tanks for transport of dangerous goods – Service equipment for tanks – Vapour manifold vent valve
DS

This document covers the vapour manifold vent valve used to provide controlled venting of the vapour manifold to atmosphere. It specifies the performance requirements and the critical dimensions of the vapour manifold vent valve. It also specifies the tests...

FMAPPROVAL 1626 - Riser Manifold Assemblies
December 1, 2011 - FM

This standard encompasses the design and performance requirements of 1, 1-1/4, 1-1/2, 2, 2-1/2, 3, 4, and 6 in. nominal size Riser Manifold Assemblies for their intended application of waterflow detection and system testing. In cases where metric sized Riser Manifold Assemblies are to...

API RP 17P - Recommended Practice for Subsea Structures and Manifolds
January 1, 2019 - API

This document addresses recommendations for subsea structures and manifolds, within the frameworks set forth by recognized and accepted industry specifications and standards. Equipment within the scope of this document is listed below (see Figure 1): a) the following structural components...

AS8042 - MANIFOLD PRESSURE INSTRUMENTS
February 16, 2008 - SAE International

This Standard covers two basic types of manifold pressure instruments:

MSS SP 105 - Instrument Valves for Code Applications
January 1, 2016 - MSS

This Standard Practice applies to small valves and manifold valves developed for and predominately used in instrument, control, and sampling piping systems for code applications. It covers steel and alloy valves of nominal pipe size (NPS) 2 and smaller, and...

AS411 - MANIFOLD PRESSURE INDICATING INSTRUMENTS
November 1, 1948 - SAE International

This specification covers instruments intended for use in airplanes to indicate engine manifold absolute pressure.

GMW16411 - Intake Manifold Rapid Pressurization Test
December 1, 2017 - GMW

Purpose. The purpose of this test is to determine the robustness of an intake manifold, or similar system component, to withstand a combustion event of an air and fuel vapor mixture internal to the air intake system. This standard defines all requirements for component burst resistance...

AS411B - Manifold Pressure Indicating Instruments
February 16, 2008 - SAE International

This Aerospace Standard covers two basic types of manifold pressure instruments as follows: Type I - Direct Indicating Type II - Remote Indicating

DIN EN ISO 13628-15 - Petroleum and natural gas industries - Design and operation of subsea production systems - Part 15: Subsea structures and manifolds (ISO 13628-15:2011); English version EN ISO 13628-15:2011
January 1, 2012 - DIN

This part of ISO 13628 addresses recommendations for subsea structures and manifolds, within the frameworks set forth by recognized and accepted industry specifications and standards. As such, it does not supersede or eliminate any requirement imposed by any other industry specification....

ISO 13628-15 - Petroleum and natural gas industries — Design and operation of subsea production systems — Part 15: Subsea structures and manifolds
September 15, 2011 - ISO

This part of ISO 13628 addresses recommendations for subsea structures and manifolds, within the frameworks set forth by recognized and accepted industry specifications and standards. As such, it does not supersede or eliminate any requirement imposed by any other industry specification....

AS411A - MANIFOLD PRESSURE INDICATING INSTRUMENTS
May 1, 1993 - SAE International

This Aerospace Standard covers two basic types of manifold pressure instruments as follows: Type I - Direct Indicating Type II - Remote Indicating

FMAPPROVAL 1515 - Hose Manifold
August 1, 1970 - FM
A description is not available for this item.
A-A-2987 - PAPER, MANIFOLD
NPFC
A description is not available for this item.
UU-P-328 - PAPER, MANIFOLD
NPFC
A description is not available for this item.
ASTM F1000-21 - Standard Practice for Piping System Drawing Symbols
June 1, 2021 - ASTM International

2.1 Fig. 1 provides symbols for strainers, separators, and filters. 2.2 Fig. 2 provides symbols for valves. Valves are categorized under the following headings: globe, angle, check, ball, butterfly, gate, relief, manifolds, control, noise control, and...

MSS SP 99 - Instrument Valves
January 1, 2016 - MSS

This Standard Practice applies to small valves and manifold valves developed for and predominantly used in instrument, control, and sampling piping systems. It covers steel and alloy valves of nominal pipe size (NPS) 2 and smaller, and pressure ratings of 15,000...

Advertisement