1.1 This test method covers the recommended procedures for quantitative testing, reporting, and verifying the energy absorption and reaction force of marine fenders. Marine fenders are available in a variety of basic types with several variations of each type and...
1.1 This test method covers the recommended procedures for quantitative testing, reporting, and verifying the energy absorption and reaction force of marine fenders. Marine fenders are available in a variety of basic types with several variations of each type and...
1.1 This test method establishes the recommended procedures for quantitative testing, reporting, and verifying the energy absorption and reaction force of marine fenders. Marine fenders are available in a variety of basic types with several variations of each type and...
1.1 This test method covers the recommended procedures for quantitative testing, reporting, and verifying the energy absorption and reaction force of marine fenders. Marine fenders are available in a variety of basic types with several variations of each type and...
1.1 This test method covers the recommended procedures for quantitative testing, reporting, and verifying the energy absorption and reaction force of marine fenders. Marine fenders are available in a variety of basic types with several variations of each type and...
This test method covers the recommended procedures for quantitative testing, reporting, and verifying the energy absorption and reaction force of marine fenders. Marine fenders are available in a variety of basic types with several variations of each type and multiple...
This standard applies to stiffness test of fenders of passenger cars and multi-purpose vehicles. Particulars not specified here shall follow the direction in drawings. PURPOSE This standard aims at determining the general stiffness of the fender, which includes panel stiffness, oil...
이 표준은 승용차, 다목적 승용차용 FENDER 에 적용하며, 이 표준에 명기되지 않은 사항은 도면의 규제에 따른다. 시험 목적 이 표준은 FENDER 외판의 일반적 강성인 오일 캐닝주 1) (OIL CANNING), 내 덴트성(DENT RESISTANCE) 평 가에 대한 시험 절차 및 시험 규격에 대하여 규정 한다.
NOTE: This guide specification covers the requirements for polymeric marine fender piling. The specification is tailored for lateral load-bearing (fender) piling, bracketed items will require editing for axial load-bearing and lateral load-bearing piles. The intended use of...