This SAE Recommended Practice covers the requirements for all marine inboard engine wiring, wiring assemblies, wiring components, and wiring connectors connected to microprocessors associated with the operation of the propulsion system, operating at 50 V or less....
This recommended practice covers the requirements for all Marine inboard engine wiring assemblies and components.
This recommended practice covers methods that may be employed by manufacturers to minimize the possibility that engine wiring may be a source of ignition of explosive or flammable vapors.
01598c-000000-000000
4.1 This guide is intended to provide an understanding of the wide range of communication protocols standards, allowing the user to understand better their applicability to shipboard networks and marine platform computerized systems. For computerized networks and systems, communication...
629860-000000-000000
00498f-000000-000000
00498d-000000-000000
Scope and object This part of IEC 60947 series applies to circuit-breakers, intended to be installed and operated by instructed or skilled persons, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.; it also...
This specification covers batch-type electric vegetable peeling machines of the following style: Style 1, Size A, and Style 2, Size A, Size B, and Size C. The cylinder or hopper shall be sheet aluminum or stainless steel, or cast iron. Machines intended for marine applications shall be...
Purpose The purpose of this recommended practice (RP) is to provide guidelines for classifying locations Class I, Zone 0, Zone 1, and Zone 2 at petroleum facilities for the selection and installation of electrical equipment. Basic definitions given in the 2014 edition of NFPA 70, the National...