1.1 This practice covers the determination of the relative service life of fluid traffic marking materials such as paint, thermoplastic, epoxy, and polyester products under actual road conditions using transverse test lines. Materials under test are applied under prescribed...
1.1 This practice establishes minimum requirements for packaging of supplies and equipment, exclusive of ammunition, explosives, or hazardous materials, as covered in Title 49 of the Code of Federal Regulations. 1.2 The values stated in inch-pound units are to be regarded as standard. No...
1.1 This specification covers machine-made reinforced thermosetting resin pressure pipe (RTRP) manufactured by the filament winding process up to 60 in. nominal size. Included are a classification system and requirements for materials, mechanical properties, dimensions, performance, methods...
1.1 This specification covers requirements and methods of test for materials, dimensions and tolerances, hydrostatic-burst strength, chemical resistance, and longitudinal tensile properties, for reinforced epoxy resin pipe and fittings for use in gas mains and services for direct burial and...
This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, joining systems and a form of marking for type PSM poly(vinyl chloride) (PVC) sewer pipe and fittings. The pipe...
1.1 This specification covers cold expansion fittings and cross-linked (PEX) reinforcing rings for use with cross-linked polyethylene (PEX) plastic tubing in nominal tubing sizes of 3/8 , 1/2 , 5/8 , 3/4 , 1, 11/4 , 11/2 , 2, 21/2 , and 3 in. that meet the requirements of Specification F876 or...
1.1 This specification covers requirements, test methods, materials, and marking for polypropylene (PP), open bottom, buried chambers of corrugated wall construction used for collection, detention, and retention of stormwater runoff. Applications include commercial, residential,...
1.1 This test method covers a laboratory procedure for determining the no-pick-up time of pavement markings. The method uses a wheel consisting of a metal cylinder with rubber O-rings. The wheel is rolled down a ramp over a freshly applied pavement marking film repeatedly until there...
This specification covers high magnesium marine application aluminum-alloy in those alloy tempers for flat sheet, coiled sheet, and plate, in the mill finish that are intended for marine and similar environments. An inspection lot shall consist of an identifiable quantity of material of the...
1.1 This specification defines classification, materials, test requirements, inspection certification, marking and packaging of fittings for use with gasketed mechanical couplings complying to Specification F1476. 1.2 This international standard was developed in accordance with...
1.1 This specification covers a reflectorized thermoplastic-based pavement striping material of the class that is applied to the road surface in a molten state by screed/extrusion or ribbon extrusion means. Retroreflectivity of the pavement marking compound is achieved initially by...
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, and markings for on-site manufactured multilayer reinforced polyethylene composite pipe. It covers nominal sizes 6 in. through 36 in. (150 mm through 915 mm). These multilayered...
This specification covers a group of common requirements that, unless covered by the individual product specification in another ASTM document, applies to steel forgings for general use. Materials shall be produced primarily by either electric-furnace, basic oxygen, vacuum-induction (VIM),...