This specification provides requirements for materials, finish and marking, care and handling, and the acceptable dimensions and tolerances for metallic bone screws that are implanted into bone. There are a large variety of medical bone screws currently in use, the following type of...
600790-000460-000000
This document specifies requirements and test methods for intraoral cameras used in dentistry on patients for pictorial representation of oral cavities in order to support diagnosis and facilitate patient information. It specifies requirements, test methods, instructions for use and marking....
This document specifies requirements and test methods for intraoral cameras used in dentistry on patients for pictorial representation of oral cavities in order to support diagnosis and facilitate patient information. It specifies requirements, test methods, instructions for use and marking....
IEC 60522-1:2020 applies to X-RAY TUBE ASSEMBLIES and to FILTERING MATERIAL, in medical diagnostic applications up to a HIGH VOLTAGE of 150 kV. For HIGH VOLTAGES greater than 50 kV, this document applies to X-RAY TUBE ASSEMBLIES with tungsten or tungsten-alloy TARGETS only. IEC 60522-1:2021...
This document applies to X-RAY TUBE ASSEMBLIES and to FILTERING MATERIAL, in medical diagnostic applications up to a HIGH VOLTAGE of 150 kV. For HIGH VOLTAGES greater than 50 kV, this document applies to X-RAY TUBE ASSEMBLIES with tungsten or tungsten-alloy TARGETS only. NOTE 1 The FILTERING...
This part of IEC 60601 applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of ELECTRON ACCELERATORS, hereafter referred to as ME EQUIPMENT, in the range 1 MeV to 50 MeV, used for TREATMENT of PATIENTS. NOTE 1 While ELECTRON ACCELERATORS used for TREATMENT of PATIENTS are always ME...
4.1 Interactions of medical devices and other items with the MR environment has resulted in serious injuries and death of patients and other individuals. Additionally, hazards stemming from equipment malfunction are of concern. Section 4.2 lists possible direct and indirect causes of...
014490-000000-000000
This standard applies to mechanical refrigeration equipment consisting of an integrated single package refrigeration unit, or separate unit cooler and condensing unit sections, where the condensing section can be located either outdoor or indoor. Controls may be integral, or can be provided...
This part of IEC 61892 is applicable to electrical equipment in mobile and fixed offshore units including pipeline, pumping or "pigging" stations, compressor stations and single buoy moorings, used in the offshore petroleum industry for drilling, production, accommodation, processing,...
This Model Code applies to the safety of medical electrical equipment (MEE) and medical electrical systems (MES) as it pertains to protection from electrical shock, and fire and mechanical hazards. It provides construction, marking, and test requirements for the field...
IEC 61892-3:2019 is applicable to electrical equipment in mobile and fixed offshore units including pipeline, pumping or "pigging" stations, compressor stations and single buoy moorings, used in the offshore petroleum industry for drilling, production, accommodation, processing, storage and...
This document specifies the design, construction, type testing, and marking requirements for PRESSURE REGULATORS intended for the administration of medical gases and their mixtures in the treatment, management, diagnostic evaluation and care of patients or for gases used for driving...
ISO 10524-1:2018 specifies the design, construction, type testing, and marking requirements for pressure regulators (as defined in 3.18) intended for the administration of medical gases and their mixtures in the treatment, management, diagnostic evaluation and care of patients or for...