1.1 This test method determines the open-hole tensile strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited to continuous-fiber or discontinuous-fiber (tape or fabric, or both) reinforced composites in...
1.1 This test method determines the fatigue behavior of polymer matrix composite materials subjected to tensile cyclic loading. The composite material forms are limited to continuous-fiber or discontinuous-fiber reinforced composites for which the elastic properties are specially orthotropic...
1.1 This test method determines the open-hole compressive strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited to continuous-fiber or discontinuous-fiber (tape or fabric, or both) reinforced composites in...
1.1 This practice provides instructions for modifying open-hole tension and compression test methods to determine filled-hole tensile and compressive strengths. The composite material forms are limited to continuous-fiber reinforced polymer matrix composites in which the laminate is both...
1.1 This test method covers the bearing response of pinned or fastened joints using multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by double-shear tensile loading (Procedure A), single-shear tensile or compressive loading of a two-piece specimen...
1.1 This practice provides instructions for modifying static bearing test methods to determine the fatigue behavior of composite materials subjected to cyclic bearing forces. The composite material forms are limited to continuous-fiber reinforced polymer matrix composites in which the...
1.1 This practice provides instructions for modifying static open-hole tensile and compressive strength test methods to determine the fatigue behavior of composite materials subjected to cyclic tensile or compressive forces, or both. The composite material forms are limited to continuous-fiber...
1.1 This test method determines the uniaxial bearing/bypass interaction response of multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by either double-shear tensile loading (Procedure A) or single-shear tensile or compressive loading (Procedure B) of a...
1.1 This practice covers procedures for matrix array ultrasonic testing (MAUT) of monolithic composites, composite sandwich constructions, and metallic test articles. These procedures can be used throughout the life cycle of a part during product and process design optimization, on line...
1.1 This practice provides instructions for using the Test Method D6484/D6484M open hole compression test fixture to determine unnotched compressive strength of multi-directional laminates. The composite material forms are limited to continuous-fiber reinforced polymer matrix composites in...
1.1 This test method covers compression residual strength properties of multidirectional polymer matrix composite laminated plates, which have been subjected to quasi-static indentation per Test Method D6264/D6264M or drop-weight impact per Test Method D7136/D7136M prior to application of...
5.1 This standard is intended for use by researchers and designers to assess the stability of articulating concrete block (ACB) revetment systems in order to achieve stable hydraulic performance under the erosive force of flowing water. 5.2 An articulating concrete block system is comprised of a...
5.1 An articulating concrete block revetment system is comprised of a matrix of individual concrete blocks placed together to form an erosion-resistant revetment with specific hydraulic performance characteristics. The system includes a filter layer compatible with the subsoil which allows...
This Information Report is intended to supplement the J1939 documents by offering the application of SAE RP J1939 to OBD data communications in a form that can be sorted and searched for easier use. It is NOT intended as a substitute for the actual regulations and standards documents, and any...
1.1 This test method determines the in-plane permeability of composite prepreg (pre-impregnated) materials as a measure of level of impregnation. Permissible prepreg materials include those reinforced with carbon, glass, aramid, thermoplastic and other fibers impregnated with a thermoset or...
1.1 This practice covers the methodology, summarized in Annex A1, to be used in the analysis and interpretation of neutron exposure data obtained from LWR pressure vessel surveillance programs and, based on the results of that analysis, establishes a formalism to be used to evaluate present and...
1.1 This test method covers the determination of the mechanical properties of unreinforced and reinforced rigid plastics, including high-modulus composites, when loaded in compression at relatively low uniform rates of straining or loading. Test specimens of standard shape are employed. This...
1.1 This test practice defines the procedure for determination of the tensile strength of a tapered or stepped joint of polymer matrix composite materials. It is applicable to secondary bonded or co-bonded laminates with either unidirectional plies or woven fabric reinforcements. The...
4.1 Master Matrix-This matrix document is written as a reference and guide to the use of existing standards and to help manage the development and application of new standards, as needed for LWR-PV surveillance programs. Paragraphs 4.2 - 4.5 are provided to assist the authors and...