1.1 These test methods2 cover procedures and definitions for the mechanical testing of steels, stainless steels, and related alloys. The various mechanical tests herein described are used to determine properties required in the product specifications. Variations...
5.1 The tendency of oils to foam can be a serious problem in systems such as high-speed gearing, high-volume pumping, and splash lubrication. Inadequate lubrication, cavitation, and overflow loss of lubricant can lead to mechanical failure. This test method is used in the evaluation...
1.1 This practice covers specific procedures and test conditions that are applicable for xenon-arc exposure of plastics conducted in accordance with Practices G151 and G155. This practice also covers the preparation of test specimens, the test conditions best suited for...
1.1 This specification2 covers the requirements for seamless copper and copper alloy tubing on which the external or internal surface, or both, has been modified by a cold-forming process to produce an integral enhanced surface for improved heat transfer. 1.2 The tubes are typically used in surface...
1.1 This practice covers procedures for matrix array ultrasonic testing (MAUT) of monolithic composites, composite sandwich constructions, and metallic test articles. These procedures can be used throughout the life cycle of a part during product and process design optimization, on...
1.1 This test method is intended to determine the capability of a long package with a narrow cross-section to resist impact near its center when the package is supported only at its ends. This test method allows the user to select from two test options: Option A employs the use...
1.1 This test method covers the procedure for determining the foaming characteristics of lubricating oils (specifically transmission fluid and motor oil) at 150?°C. 1.2 Foaming characteristics of lubricating oils at temperatures up to 93.5?°C are determined by Test Method D892 or IP...
1.1 This test method sets forth the requirements and testing procedures to test forced-entry-resista
1.1 This specification covers the requirements for a coating of cadmium mechanically deposited on metal products. The coating is provided in various thicknesses up to and including 12 μm. 1.2 Mechanical deposition greatly reduces the risk of hydrogen embrittlement and is suitable for...
1.1 This method covers the use of dynamic mechanical instrumentation for determination and reporting of the thermal advancement of cure behavior of thermosetting resin on an inert filler or fiber in a laboratory. It may also be used for determining the cure properties of resins without...
1.1 This specification covers four grades of wrought zirconium and zirconium alloy bars, rod, and wire as follows: 1.1.1 R60001-Unalloyed grade, 1.1.2 R60802-Zirconium-Tin
1.1 This test method determines the open-hole (notched) tensile strength of continuous fiber-reinforced ceramic matrix composite (CMC) test specimens with a single through-hole of defined diameter (either 6?mm or 3?mm). The open-hole tensile (OHT) test method determines the...
1.1 This practice provides a summary of equipment and procedures for ultrasonic testing of geomembranes using the pulse echo method. 1.2 Ultrasonic wave propagation in solid materials is correlated to physical and mechanical properties and condition of the materials. In...
1.1 These test methods2 cover procedures and definitions for the mechanical testing of steels, stainless steels, and related alloys. The various mechanical tests herein described are used to determine properties required in the product specifications. Variations...
1.1 This test method covers the tensile testing of aramid paper with thickness less than 1?mm. This test method includes testing procedures only and includes no specifications or tolerances. 1.2 The procedures given in this test method are for use with...
1.1 This specification covers unalloyed molybdenum and molybdenum alloy bar, rod, and wire as follows: 1.1.1 Molybdenum 360-Unalloyed vacuum arc-cast molybdenum. 1.1.2 Molybdenum 361-Unalloyed powder metallurgy molybdenum. 1.1.3 Molybdenum Alloy 363-Vacuum arc-cast molybdenum-0.5?% titanium-0.1?%...
1.1 This practice establishes procedures for matrix array ultrasonic testing (MAUT) of monolithic composites, composite sandwich constructions, and metallic test articles. These procedures can be used throughout the life cycle of a part during product and process design optimization,...
5.1 The mechanical performance of welded thermoplastic structures is largely dependent on the quality of the welding operation. It is necessary for fabricators to determine that the proper welding procedures are being followed and that welders maintain their proficiency. Results from this...
5.1 Reflective insulation, radiant barrier and vinyl stretch ceiling materials are evaluated in accordance with Test Method E84 to comply with building or mechanical code requirements. This practice describes, in detail, a specimen mounting procedure for reflective insulation, radiant...
1.1 This test method is used to evaluate the sludging tendencies of steam and gas turbine lubricants during the oxidation process in the presence of oxygen and metal catalyst (copper and iron) at an elevated temperature. This test method may be used to evaluate industrial oils (for...