The scope of this technical report is to address the procedures for safe and environmental compatible handling of SF6 during installation, commissioning, normal and abnormal operations, disposal at the end-of-life of high-voltage switchgear and controlgear. Storage and transportation...
This part of IEC 62271 applies to the procedures for handling of SF6 during installation, commissioning, normal and abnormal operations, disposal at the end-of-life of high-voltage switchgear and controlgear. These procedures are regarded as minimum requirements to ensure the safety...
This part of IEC 62271 applies to the procedures for handling of SF6 during installation, commissioning, normal and abnormal operations, disposal at the end-of-life of high-voltage switchgear and controlgear. These procedures are regarded as minimum requirements to ensure the safety...
This part of IEC 62271 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated voltages above 1 000 V. This document applies to all high-voltage...
This part of IEC 62271 specifies requirements for prefabricated solid-insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor installation and for service frequencies up to and including 60 Hz. Access...
This part of IEC 62271 specifies requirements for internal arc classification of metal enclosed pole-mounted switchgear installations used for alternating current with rated voltages above 1 kV and up to and including 52 kV with service frequencies up to and including 60 Hz. This...
This part of IEC 62271 specifies requirements for internal arc classification of metal-enclosed pole-mounted switchgear installations used for alternating current with rated voltages above 1 kV and up to and including 52 kV with service frequencies up to and including 60 Hz. This...
IEC TS 62786:2017(E) provides principles and technical requirements for distributed energy resources (DERs) connected to the distribution network. It applies to the planning, design, operation and connection of DERs to distribution networks. It includes general requirements, connection scheme,...
The scope of this document is to define the energy performance of Medium Power Transformers in compliance with EN 50708-1-1:2020.
ISO 7263:2010 specifies two methods for the determination of the flat crush resistance of a corrugating medium after laboratory fluting. The procedures are applicable to any corrugating medium intended to be used, after fluting, in the manufacture of corrugated board.
This part of IEC 62677 gives methods of test for heat shrinkable low and medium voltage moulded shapes in a range of configurations and materials suitable for insulation, environmental sealing, mechanical protection and strain relief for connector/cable terminations and multi-way...
IEC 62677-2:2017 gives methods of test for heat shrinkable low and medium voltage moulded shapes in a range of configurations and materials suitable for insulation, environmental sealing, mechanical protection and strain relief for connector/cable terminations and multi-way...
This part of IEC 62677 gives methods of test for heat shrinkable low and medium voltage moulded shapes in a range of configurations and materials suitable for insulation, environmental sealing, mechanical protection and strain relief for connector/cable terminations and multi-way...
This document is applicable to heat shrinkable low and medium voltage moulded shapes in a range of configurations and materials suitable for insulation, environmental sealing, mechanical protection, electrical conductance, anti-tracking and strain relief for power cable terminations,...
IEC 62677-1:2017 is applicable to heat shrinkable low and medium voltage moulded shapes in a range of configurations and materials suitable for insulation, environmental sealing, mechanical protection, electrical conductance, anti-tracking and strain relief for power cable...
This document is applicable to heat shrinkable low and medium voltage moulded shapes in a range of configurations and materials suitable for insulation, environmental sealing, mechanical protection, electrical conductance, anti-tracking and strain relief for power cable terminations,...
Gives the test procedure for wide band random vibration tests, reproducibility medium, applicable to components and equipment which may be subjected to conditions in service involving vibration of a stochastic nature.
1.1 This specification covers new mineral insulating oil of petroleum origin for use as an insulating and cooling medium in new and existing power and distribution electrical apparatus, such as transformers, regulators, reactors, circuit breakers, switchgear, and attendant equipment....
1.1 This specification covers new mineral insulating oil of petroleum origin for use as an insulating and cooling medium in new and existing power and distribution electrical apparatus, such as transformers, regulators, reactors, circuit breakers, switchgear, and attendant equipment....
This technical specification provides principles and technical requirements for distributed energy resources (DERs) connected to the distribution network. It applies to the planning, design, operation and connection of DERs to distribution networks. It includes general requirements, connection...