This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8; ZA-12; ZA-27. The metal used in the manufacture of die castings shall be zinc...
This specification covers the standard requirements for commercial zinc casting alloys in ingot form for use in the manufacture of sheet metal forming dies, sand cast or plaster cast forming dies, and plastic injection molds. Kirksite A alloy (UNS Z35543) is intended for...
1.1 This practice covers a preferred method for evaluating the condition of electroplated test panels that have been exposed to corrosive environments for test purposes. It is based on experience in use of the method with standard 10- by 15-cm (4- by 6-in.) panels exposed on standard ASTM racks at...
4.1 The performance and quality of electroplated or conversion-coated zinc alloy die casting depends upon the surface cleanliness and condition. Various metals are electroplated or conversion coatings are established on zinc alloys for decorative or engineering finish. The...
This document applies to high pressure die casting machines: a) hot-chamber die casting machines (horizontal die closing system), and b) horizontal cold-chamber die casting machines (horizontal die closing system). It applies to high pressure...
This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. The chemical composition shall conform to the requirements and limits prescribed in the...
Diese Norm legt die Gebrauchseigenschaft