This part of ISO 8153 defines terms used for all types of hose assemblies. General terms can be made more precise through the addition of supplementary terminology relating to the design, range of application and/or the material of the hose/hose assembly. Terms and definitions...
Specifies the characteristics of hose assemblies with corrosion-resistant metal braid and convoluted PTFE inner tube for use in aerospace fluid systems at temperatures between -55 and +200°C and at normal pressures depending upon bore size, up to 6.8 MPa.
This International Standard specifies a hose-assembly designation system and presents a part numbering scheme for aerospace fluid-system hose assemblies. Standardization on certain numbering systems provides for numbering simplicity, ease of interchangeability, and the suppression (as...
This document specifies characteristics of hose assemblies with corrosion‑resistant metallic braid and convoluted polytetrafluoroethyl
This European standard specifies the designation method for hose assemblies within 15 digits.
This European standard specifies the designation method for hose assemblies within 15 digits.
This document specifies the dimensions and construction of, and requirements for, four types of hose and hose assembly for use in all operations associated with the ground fuelling and defuelling of aircraft. All four types are designed for: a) use with petroleum fuels having an...
ISO 1825:2017 specifies the dimensions and construction of, and requirements for, four types of hose and hose assembly for use in all operations associated with the ground fuelling and defuelling of aircraft. All four types are designed for: a) use with petroleum fuels having an...
This document specifies the dimensions and construction of, and requirements for, four types of hose and hose assembly for use in all operations associated with the ground fuelling and defuelling of aircraft. All four types are designed for: a) use with petroleum fuels having an...
Specifies requirements for six types of hose intended for all ground fuelling and defuelling operations of aircraft including two types of hose with enhanced defuelling capabilities.
This International Standard specifies the dimensions and construction of, and requirements for, four types of hose and hose assembly for use in all operations associated with the ground fuelling and defuelling of aircraft. All four types are designed for h) use with petroleum fuels...
This part of ISO 8829 specifies test methods for flexible polytetrafluoroethyl
This document specifies the dimensions of a hose assembly which is in accordance with ISO 7313. The hose assembly couples to the fittings specified in EN 3274, which are made out of titanium. The hose is protected either by means of an anti-abrasive, anti-shock and...
This International Standard specifies requirements for polytetrafluoroethyl
Field of application This standard specifies the selection of nominal diameters, pitches and tolerance classes of pipe and hose fittings for aerospace purposes.
This International Standard specifies the requirements and the procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace hydraulic systems. Requirements may apply when appropriate, to components used in other aerospace fluid systems.